EN
  • EN
  • DE

ULN2003ANS

Part No ULN2003ANS
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description PWR MGMT LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Surface Mount 16-SO
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name ULN2003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901899-ULN2003ANS
Ultra Librarian 3D Model Ultra Librarian ULN2003ANS CAD Model

Description

The ULN2003ANS is a versatile and robust integrated circuit designed by Texas Instruments, one of the industry leaders in semiconductor technology. This high-voltage, high-current Darlington transistor array is ideal for driving a wide range of loads, including solenoids, relays, DC motors, LED displays, and lamps. With its seven NPN Darlington pairs, the ULN2003ANS is capable of handling 500 mA per channel, with peak current up to 600 mA, making it suitable for applications that require direct interfacing to TTL or CMOS operating at 5V.

Each channel of the ULN2003ANS is rated at 50V, and the entire array can be paralleled for higher current handling capability. This makes it an excellent choice for projects that demand higher power handling while maintaining a small footprint on the PCB. The chip comes in a 16-pin plastic DIP package, ensuring easy integration into various designs without the need for complex surface-mount soldering techniques.

One of the key features of the ULN2003ANS is its built-in input resistors, which allow for direct connection to logic level signals without the need for external current limiting resistors. This simplifies circuit design and reduces component count, leading to a more reliable and cost-effective solution. Additionally, the ULN2003ANS includes diodes for back EMF protection, which is crucial for inductive loads, protecting the device and the rest of the circuit from voltage spikes that occur when the inductive load is switched off.

Whether you're designing a simple hobbyist project or a complex industrial control system, the ULN2003ANS provides a reliable and efficient solution for driving high-current loads. Its proven performance and Texas Instruments' commitment to quality make it a go-to choice for engineers and designers around the world.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the ULN2003ANS Darlington transistor array.

You May Also Be Interested in

Sanken
TRANS 4NPN DARL 100V 3A 12-SIP
Lowest to $1.4538
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Sanken
TRANS 2NPN/2PNP DARL 100V 12SIP
Need more? Email Us
Sanken
TRANS 4NPN DARL 120V 5A
Lowest to $7.3231
Sanken
TRANS 4PNP DARL 60V 4A 12SIP
Lowest to $4.7338
Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Lowest to $0.0947
Sanken
N-channel With built-in flywheel diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3130 $50.0800
390+ $0.2568 $100.1520
605+ $0.2488 $150.5240
835+ $0.2408 $201.0680
1,075+ $0.2327 $250.1525
1,440+ $0.2087 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess