Overview of Texas Instruments UCD9246 Digital Power Controller
The Texas Instruments UCD9246 is a highly flexible and configurable digital power controller designed for use in intermediate bus and point of load (POL) applications. This advanced controller is part of TI's UCD9K family and is tailored for managing up to four power supply outputs with complex power sequencing and monitoring requirements.
Key Features
- Multi-Output Management: The UCD9246 can handle up to four power rails simultaneously, providing precise control and monitoring to ensure system stability and efficiency.
- Advanced Control: With its digital PWM (Pulse Width Modulation) engine, the device enables precise power delivery and supports various topologies such as buck, boost, SEPIC, and more.
- Programmable Power Sequencing: Users can customize power-up and power-down sequences, allowing for safe operation and startup of complex systems.
- Non-Volatile Memory: Configuration settings and firmware can be stored in onboard non-volatile memory, ensuring that the device retains its settings even after power cycling.
- PMBus Interface: The UCD9246 features a PMBus interface for communication with a host controller, enabling real-time system monitoring, control, and firmware updates.
Applications
The UCD9246 is suitable for a wide range of applications across various industries, including:
- Data centers and telecommunications
- Industrial power systems
- Networking equipment
- Server and storage systems
Technical Specifications
Some of the technical highlights of the UCD9246 include:
- Input voltage range: 4.5V to 18V
- Output voltage range: 0.6V to 5.5V
- Switching frequency: up to 2 MHz per phase
- High-resolution ADC for precise voltage, current, and temperature monitoring
- Integrated EEPROM for configuration storage
With its robust set of features, the Texas Instruments UCD9246 digital power controller is an ideal solution for designers looking to optimize power efficiency and performance in multi-rail power systems.