EN
  • EN
  • DE

UCD9080

Part No UCD9080
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-CHANNEL POWER SUPPLY SEQUENCER AND MONITOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276628-UCD9080
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9080 CAD Model

Description

The UCD9080 is a highly integrated power management device designed by Texas Instruments (TI), tailored to meet the rigorous demands of today's complex electronic systems. This innovative component is engineered to simplify power supply design and provide robust control and monitoring for up to eight power rails, making it an ideal solution for a variety of applications, including telecommunications, server, and industrial systems.

Texas Instruments UCD9080 Power Controller

Key Features

  • Support for up to 8 power rails with sequencing, monitoring, and margining capabilities.
  • 12-bit ADC for precise voltage and current measurements, ensuring reliable system performance.
  • Integrated non-volatile memory for storing custom configurations, which allows for easy reuse and consistent performance across power cycles.
  • Fusion Digital Power Designer software compatibility for simplified configuration and monitoring, enhancing the user experience.

Advanced Sequencing and Monitoring

The UCD9080 offers sophisticated sequencing control, allowing designers to program the order in which power rails are enabled and disabled. This is critical for systems that require a specific power-up or power-down sequence for proper operation. Additionally, the device's monitoring capabilities ensure that all power rails remain within their specified voltage thresholds, thereby protecting the system from potential damage due to power anomalies.

Enhanced Flexibility and Programmability

Flexibility is at the core of the UCD9080's design. TI's device allows for extensive programmability via its PMBus interface, enabling system designers to tailor the power management to their specific needs. This level of customization ensures that the UCD9080 can adapt to a wide range of applications and power architectures.

Reliability and Support

Reliability is paramount, and the UCD9080 delivers with built-in fault protection and response mechanisms. In the event of an under-voltage, over-voltage, or over-current condition, the device can be programmed to take appropriate actions to safeguard the system. Furthermore, Texas Instruments provides extensive technical support and documentation, ensuring that integrating the UCD9080 into your design is as seamless as possible.

For additional information, datasheets, and support resources, please visit the Texas Instruments UCD9080 product page.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess