Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 256K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 037363-STM32F437ZIT6
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F437ZI
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F437ZIT6 CAD Model

Description

STM32F437ZIT6 Microcontroller Overview

The STM32F437ZIT6 is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F4 series, renowned for its rich set of features and capabilities. Designed to operate at a frequency of up to 180 MHz, this advanced system-on-chip integrates the Cortex-M4 core with a floating-point unit (FPU), making it an ideal choice for applications that require intense computational power and real-time performance.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at up to 180 MHz
  • Memory: 2MB of Flash memory and 256KB of SRAM, which facilitates complex applications and buffering requirements.
  • Digital Signal Processing (DSP): Enhanced computational capabilities thanks to the integrated DSP instructions.
  • Connectivity: Comprehensive set of communication interfaces, including USB OTG HS/FS, Ethernet, CAN, SPI, I2C, USART, SAI, SDIO, and more.
  • ADC/DAC: Multiple 12-bit ADCs and DACs for analog interfacing, suitable for sensor reading and control applications.
  • Timers: Advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Security: Features like a memory protection unit (MPU) and a cryptographic acceleration cell to ensure data security.
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby to optimize power consumption for battery-powered applications.

Applications

The STM32F437ZIT6 excels in a variety of applications where performance, real-time operations, and low-power consumption are critical. It is widely used in industrial control systems, medical devices, complex IoT ecosystems, automotive electronics, and advanced communication systems. Its rich peripheral set and high-speed processing capabilities make it a versatile choice for a broad range of embedded systems.

Development Support

STMicroelectronics provides extensive development support for the STM32F437ZIT6, including software libraries, real-time operating system (RTOS) support, and evaluation boards. Developers can take advantage of the STM32Cube software ecosystem, which encompasses a comprehensive set of tools for device configuration, initialization code generation, and software development, ensuring a smooth and efficient development process.

With its robust feature set and development support, the STM32F437ZIT6 stands out as a powerful microcontroller that can meet the demands of complex and sophisticated embedded applications.

You May Also Be Interested in

NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0910 $59.0910
3+ $48.4849 $145.4547
4+ $46.9697 $187.8788
5+ $45.4546 $227.2730
6+ $43.9394 $263.6364
8+ $39.3940 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 780 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention