EN
  • EN
  • DE

UCC24612-2DBVR

Part No UCC24612-2DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description SYNC RECTIFIER FLYBACK / Power Supply Controller Adapters SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Adapters
Voltage - Input 4V ~ 28V
Current - Supply 4 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number UCC24612
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848538-UCC24612-2DBVR
Ultra Librarian 3D Model Ultra Librarian UCC24612-2DBVR CAD Model

Description

Overview of Texas Instruments UCC24612-2DBVR

The UCC24612-2DBVR by Texas Instruments is a highly efficient synchronous rectification controller designed for use in switch-mode power supplies. This device is specifically crafted to enhance the performance of power supply systems by replacing Schottky diodes with low on-resistance MOSFETs, thereby reducing power loss and improving overall efficiency.

Key Features

  • Advanced Control Methodology: The UCC24612-2DBVR employs a proprietary control technique that ensures accurate turn-on and turn-off of the synchronous rectifier MOSFET, which is critical for minimizing power loss during switching transitions.
  • Versatility: This controller is versatile enough to operate in a variety of switch-mode power supply topologies, including flyback, forward, and resonant converters, making it a suitable choice for a wide range of applications.
  • Wide VDD Operating Range: The device supports a broad VDD operating range from 4.5V to 38V, accommodating various system designs and ensuring stable operation under different conditions.
  • Drive Capability: It is capable of directly driving a synchronous rectifier MOSFET, simplifying the design and reducing external component count.
  • Protection Features: The UCC24612-2DBVR incorporates protection features such as VDD UVLO (Under Voltage Lock Out) and overcurrent protection, enhancing system reliability and safety.

Applications

The UCC24612-2DBVR is ideal for use in a range of applications where power efficiency is paramount. These include:

  • AC/DC power supplies
  • Server and telecom power systems
  • LED lighting
  • Adapters and battery chargers
  • Industrial power systems

Package and Availability

The device is offered in a small 6-pin SOT-23 package, designated as DBV, which is suitable for compact circuit designs. Its small footprint allows for high-density power supply designs without compromising performance. The UCC24612-2DBVR is available for order and can be sourced through Texas Instruments' extensive distribution network.

With its advanced features and robust design, the UCC24612-2DBVR from Texas Instruments stands out as a smart solution for designers looking to optimize power supply efficiency and reliability in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6047 $51.3995
205+ $0.4962 $101.7210
315+ $0.4807 $151.4205
430+ $0.4652 $200.0360
560+ $0.4497 $251.8320
745+ $0.4032 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess