EN
  • EN
  • DE

TEA1761T/N2,118

Part No TEA1761T/N2,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR GREENCHIP SYNC 8-SOIC / AC/DC Switching Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Part Status Obsolete(EOL)
Applications Secondary-Side Controller
Operating Supply Voltage 8.6 V ~ 38 V
Operating Supply Current 1mA
Operating Temperature Range -20°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 796663-TEA1761T/N2,118
Popularity Medium
Supply and Demand Status Limited
Family Name TEA1761T
Introduction Date March 31, 2006
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1761T/N2,118 CAD Model

Description

Product Overview: TEA1761T/N2,118

The TEA1761T/N2,118 is a highly integrated switch mode power supply (SMPS) controller IC from NXP Semiconductors, designed for efficient power conversion in a wide range of applications. This versatile component is an excellent choice for engineers looking to implement power solutions in consumer electronics, computing, and industrial systems.

Key Features

  • GreenChip Technology: The TEA1761T/N2,118 incorporates NXP's GreenChip technology, which emphasizes energy efficiency, making it an eco-friendly choice for power supply designs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, ensuring compatibility with various input voltages and providing flexibility in system design.
  • High Level of Integration: With several built-in features, such as protection mechanisms and control loops, it reduces the need for external components, thus simplifying the design and saving board space.
  • Protection Features: The IC includes overvoltage, overcurrent, and overtemperature protection, enhancing the reliability and safety of the end application.

Applications

The TEA1761T/N2,118 is suitable for a variety of applications, including:

  • Desktop and laptop power supplies
  • Adapters for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting systems

Technical Specifications

Some of the technical specifications of the TEA1761T/N2,118 include:

  • Package: SO8
  • Topology: Flyback
  • Switching Frequency: Up to 230 kHz

Ordering and Packaging

The TEA1761T/N2,118 is available in a small-outline package (SO8) and is supplied in reel packaging suitable for automated manufacturing processes. The reel packaging ensures that the components are delivered in a format that is ready for pick-and-place machines, streamlining the assembly process and reducing production time.

With its combination of energy efficiency, high integration, and protection features, the TEA1761T/N2,118 from NXP Semiconductors is a robust and reliable choice for designers looking to create compact and energy-conscious power supply solutions.

You May Also Be Interested in

Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2391 $61.4346
14+ $8.4015 $117.6210
22+ $8.1393 $179.0646
30+ $7.8759 $236.2770
38+ $7.6138 $289.3244
51+ $6.8261 $348.1311
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess