EN
  • EN
  • DE

UCD3138128APFCR

Part No UCD3138128APFCR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description UCD3138128A Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Digital Power Controller
Parts Input Voltage (V) 2.1V
Supply Voltage (V) 3V ~ 3.6V
Supply Current 69mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1276605-UCD3138128APFCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD3138128APFCR CAD Model

Description

The UCD3138128APFCR is a highly integrated power management device from Texas Instruments, renowned for its exceptional performance and flexibility. This advanced product is designed to cater to a wide array of applications, including but not limited to, telecommunications, server power supplies, and industrial systems.

Key Features

  • High-Performance Digital Controller: At the heart of the UCD3138128APFCR lies a sophisticated digital controller that provides precise power regulation and monitoring, ensuring optimal system performance and energy efficiency.
  • Programmable Control: The device boasts a fully programmable control law that can be tailored to specific application needs through the Texas Instruments Fusion Digital Power Designer software, providing unparalleled flexibility in system design.
  • Advanced Communication: Featuring a PMBus interface, the UCD3138128APFCR allows for easy communication and control through a standard protocol, simplifying system integration and diagnostics.
  • Robust Protection Features: With a suite of protection features, including overcurrent, overvoltage, undervoltage, and overtemperature protection, this product ensures reliable operation and longevity of the system it is integrated into.

Specifications

The UCD3138128APFCR operates over a wide input voltage range and is capable of driving a variety of external MOSFETs. It is designed to work efficiently in a broad temperature range, making it suitable for harsh environments.

Applications

  • Telecommunication Equipment
  • Server and Data Center Power Supplies
  • Industrial Power Systems
  • Power Conversion Applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the UCD3138128APFCR is no exception. It is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

Ordering and Packaging

The UCD3138128APFCR is available in a 64-pin VQFN (RGC) package, providing a compact footprint for space-constrained applications. For ordering information, availability, and detailed specifications, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3921 $58.7842
5+ $24.1166 $120.5830
7+ $23.3630 $163.5410
9+ $22.6093 $203.4837
12+ $21.8557 $262.2684
16+ $19.5948 $313.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess