EN
  • EN
  • DE

UCC24612-1DBVR

Part No UCC24612-1DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description SYNC RECTIFIER FLYBACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Supply Controller Adapters SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name UCC24612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50182-6, UCC24612-1DBVR-ND, -UCC24612, 296-50182-1, 296-50182-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901700-UCC24612-1DBVR
Ultra Librarian 3D Model Ultra Librarian UCC24612-1DBVR CAD Model

Description

Overview of UCC24612-1DBVR

The UCC24612-1DBVR by Texas Instruments is a highly efficient synchronous rectifier controller designed for use in switch-mode power supplies that employ secondary-side rectification. This device is specifically crafted to replace Schottky diodes with MOSFETs in power supply systems, leading to significant improvements in efficiency, especially in applications with low output voltages and high currents.

Key Features

  • Advanced Control Method: The UCC24612-1DBVR utilizes a proprietary control method that allows for precise control of the MOSFET to minimize body diode conduction and reverse recovery losses.
  • Wide VDD Range: It operates over a wide supply voltage range, accommodating various applications and ensuring consistent performance across different power levels.
  • Adaptive Turn-Off Timing: The device features adaptive turn-off timing to optimize the synchronous rectification process, further enhancing efficiency.
  • Gate Drive Capability: With an integrated 4-A peak turn-off gate drive capability, it can effectively drive large power MOSFETs, which is essential for high-power applications.
  • Low Standby Current: The UCC24612-1DBVR is designed with low quiescent current, making it suitable for energy-sensitive designs.

Applications

The UCC24612-1DBVR is versatile and can be used in a variety of applications, including:

  • AC/DC and isolated DC/DC power supplies
  • Desktop and server power supplies
  • Telecom and datacom power systems
  • LED lighting
  • Adapters and battery chargers

Package and Reliability

Encased in a compact SOT-23-6 package, the UCC24612-1DBVR is designed for space-constrained applications. Its small footprint does not compromise its performance or reliability, which is backed by Texas Instruments' commitment to quality and longevity in the semiconductor industry.

Conclusion

The UCC24612-1DBVR from Texas Instruments represents a significant advancement in power supply design, offering enhanced efficiency, robust performance, and versatility across a range of applications. With its advanced features and reliable operation, it is an excellent choice for designers looking to optimize their power systems with synchronous rectification technology.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3305 $51.2275
370+ $0.2712 $100.3440
575+ $0.2627 $151.0525
790+ $0.2542 $200.8180
1,020+ $0.2458 $250.7160
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,210 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess