EN
  • EN
  • DE

TLC2933AIPWRG4

Part No TLC2933AIPWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description HIGH PERFORMANCE PHASE LOCKED LOOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 110MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.85 V ~ 5.25 V
Operating Temperature Range -20°C ~ 75°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1268931-TLC2933AIPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC2933
Introduction Date August 12, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TLC2933AIPWRG4 CAD Model

Description

Product Overview: Texas Instruments TLC2933AIPWRG4

The Texas Instruments TLC2933AIPWRG4 is a high-precision Programmable Frequency Synthesizer designed to meet a wide range of applications. This versatile integrated circuit (IC) is capable of generating a stable and accurate clock frequency, which can be programmed according to the specific needs of the application it is used in. It is a perfect solution for systems requiring a flexible clocking scheme with low phase noise and high resolution.

The TLC2933AIPWRG4 operates from a single 3.3V power supply and features a fully integrated Phase-Locked Loop (PLL) with a Voltage-Controlled Oscillator (VCO), providing a stable and reliable clock output over a wide frequency range. The device is capable of generating frequencies up to 130 MHz and includes a programmable divider, phase adjuster, and reference counter, allowing for fine-tuning of the output frequency to meet the precise requirements of the application.

One of the key features of the TLC2933AIPWRG4 is its low phase noise performance, which is essential for applications where signal integrity is critical, such as wireless communications, data converters, and high-speed digital systems. The low jitter characteristics of the clock output help to improve the performance of these systems by reducing signal distortion and improving data throughput.

The device is housed in a compact TSSOP-14 package, making it suitable for space-constrained applications. The TLC2933AIPWRG4 also supports serial interface programming via a simple three-wire SPI bus, which allows for easy integration into existing designs without the need for complex programming infrastructure.

With its robust feature set and flexible programming options, the Texas Instruments TLC2933AIPWRG4 is an excellent choice for designers looking to implement a high-performance clock solution in their products. Whether it's for telecommunications, networking equipment, or high-speed digital interfaces, this frequency synthesizer offers the precision and reliability required for today's demanding electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess