EN
  • EN
  • DE

A495310

Part No A495310
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRP 10CIRC 0.562" / 10 Circuit 0.562" (14.27mm) Barrier Block Connector Threaded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr Eaton - Electronics Division
Series Magnum® A4000
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 10
Number of Wire Entries 10
Pitch 0.562" (14.27mm)
Number of Rows 1
Current Rating (Amps) 50A
Voltage Rating 150V
Wire Gauge 8-16 AWG
Top Termination Threaded
Bottom Termination Threaded, Insulated
Barrier Type 2 Wall (Dual)
Features Flange
Color Black
Mounting Type Chassis, Panel
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 50
Win Source Part Number 1016439-A495310
Ultra Librarian 3D Model Ultra Librarian A495310 CAD Model

Description

The Eaton-Electronics Division's barrier block product is a Magnum® A4000 terminal block.

  • Pitch: 0.562" (14.27mm)
  • Color: black
  • Feature: flange
  • Description: single-row 10-circuit terminal block
  • Packaging: bulk
  • Standard Package: 50
  • Cross-Reference: no alternative parts
  • Approval: CSA and UL

You May Also Be Interested in

Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.3232
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Molex, LLC
39522-1010 Molex Pluggable Terminal Blocks 5.0MM EURO HEADER RA BLK 10CKT datasheet, inventory, & pricing.
Lowest to $3.3409
Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0212

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess