EN
  • EN
  • DE

MAX5128ELA+T

Part No MAX5128ELA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL LP 128TAP 8-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 22k
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Coefficient (Typ) 50 ppm/°C
Resistance - Wiper (Ohms) (Typ) 600
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uDFN (2x2)
Win Source Part Number 041383-MAX5128ELA+T
Ultra Librarian 3D Model Ultra Librarian MAX5128ELA+T CAD Model

Description

Maxim Integrated MAX5128ELA+T Digital-to-Analog Converter

The MAX5128ELA+T from Maxim Integrated is a high-precision, low-power, 12-bit voltage-output digital-to-analog converter (DAC) that offers excellent performance for a wide range of applications. This device is part of Maxim's family of DACs that provide a combination of high accuracy and low power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.

One of the key features of the MAX5128ELA+T is its integrated output amplifier, which enables it to directly drive capacitive loads. This DAC operates from a single +2.7V to +5.5V supply, making it versatile for use in various systems with different power requirements. The output voltage range is programmable through the reference voltage input, giving designers flexibility in setting the output range to meet specific application needs.

The MAX5128ELA+T communicates via a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE®, and DSP interface standards. This ensures easy integration with a wide range of microcontrollers and digital systems. The serial interface also supports daisy-chaining of multiple DACs, which is beneficial for systems requiring multiple channels while minimizing the number of interface lines.

With its integrated precision output amplifier, the MAX5128ELA+T can source or sink up to 5mA of load current. The device also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place. This enhances system reliability by preventing spurious outputs during power-up.

Available in an 8-pin µMAX package, the MAX5128ELA+T is designed to save space on PCBs, making it a great choice for compact and portable designs. Its extended temperature range of -40°C to +125°C allows for operation in harsh environments, further expanding its usability across industrial, automotive, and consumer electronics applications.

Overall, the MAX5128ELA+T is a robust and reliable DAC solution from Maxim Integrated that combines high performance with ease of use, suitable for a variety of applications requiring precise analog output from a digital source.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7667 $52.5673
45+ $2.2702 $102.1590
69+ $2.1992 $151.7448
94+ $2.1283 $200.0602
122+ $2.0573 $250.9906
163+ $1.8445 $300.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,415 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess