EN
  • EN
  • DE

UCD3020RGZTG4

Part No UCD3020RGZTG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Win Source Part Number 398295-UCD3020RGZTG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD3020RGZTG4 CAD Model

Description

The UCD3020RGZTG4 is a highly integrated, programmable power management and precision digital control device designed by Texas Instruments (TI), a global semiconductor company that designs and manufactures innovative technologies. This advanced product is specifically engineered to meet the rigorous demands of power supply and power management applications.

Key Features

  • Programmable Control: The UCD3020RGZTG4 offers a fully programmable control loop, accommodating a variety of power supply topologies and control methods. This flexibility ensures that the device can be tailored to a wide range of applications.
  • Digital Power Conversion: With its digital power conversion capabilities, the UCD3020RGZTG4 provides precise power delivery and enhanced efficiency. This leads to improved system performance and reliability.
  • High Integration: The device integrates key functions such as dual loop control, data conversion, and interface communication, which simplifies system design and reduces the overall bill of materials.
  • Advanced Communication: Equipped with PMBus and I2C interfaces, the UCD3020RGZTG4 allows for intelligent system monitoring, diagnostics, and control, providing a high level of system insight and adaptability.
  • Robust Protection Features: It incorporates a comprehensive set of protection features to safeguard the system against a variety of fault conditions, such as overcurrent, overvoltage, undervoltage, and overtemperature.

Applications

The versatility of the UCD3020RGZTG4 makes it suitable for a wide array of applications, including:

  • Telecommunications and networking equipment
  • Industrial systems
  • Server and storage infrastructure
  • High-performance computing
  • Power supplies for FPGAs, DSPs, and microprocessors

Technical Specifications

The UCD3020RGZTG4 is offered in a 48-pin VQFN (RGZ) package, providing a compact solution for space-constrained applications. It operates over a wide temperature range and is designed to interface seamlessly with other components in sophisticated power management systems.

For detailed technical specifications, application notes, and support documentation, visit Texas Instruments' official website or contact their customer support for assistance in integrating the UCD3020RGZTG4 into your power management solutions.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4027 $52.8324
28+ $3.6125 $101.1500
43+ $3.4996 $150.4828
60+ $3.3867 $203.2020
77+ $3.2738 $252.0826
103+ $2.9352 $302.3256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess