EN
  • EN
  • DE

UCC81461PWR

Part No UCC81461PWR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 720990-UCC81461PWR
Ultra Librarian 3D Model Ultra Librarian UCC81461PWR CAD Model

Description

The UCC81461PWR is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor solutions. This IC is designed to provide efficient and reliable control for a wide range of power supply applications. It is particularly well-suited for use in isolated power supply systems where precise regulation and protection are crucial.

Key Features

  • High-Efficiency: The UCC81461PWR is engineered to maximize power efficiency, which is essential for reducing heat dissipation and improving system reliability.
  • Advanced Control: It features sophisticated control mechanisms that ensure stable operation under varying load conditions, enhancing the performance of the power supply.
  • Protection Features: This IC includes multiple protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to safeguard the power system against faults and abnormal operating conditions.
  • Flexibility: The UCC81461PWR is versatile and can be used in a variety of applications, including industrial, telecommunications, and consumer electronics, thanks to its wide input voltage range and adjustable output parameters.

Applications

The UCC81461PWR is ideal for the following applications:

  • DC/DC converters
  • AC/DC power supplies
  • Isolated power supplies
  • Telecommunication equipment
  • Industrial control systems

Technical Specifications

Some of the technical specifications for the UCC81461PWR include:

  • Package: TSSOP-14
  • Topology: Flyback, Boost, or Buck
  • Switching Frequency: Adjustable up to 2 MHz
  • Operating Temperature Range: -40°C to 125°C

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC81461PWR is manufactured with this commitment in mind, ensuring reliability and performance that meets the industry's highest standards.

Ordering Information

To order the UCC81461PWR or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7133 $58.2798
13+ $7.9699 $103.6087
20+ $7.7209 $154.4180
27+ $7.4718 $201.7386
35+ $7.2228 $252.7980
47+ $6.4756 $304.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess