EN
  • EN
  • DE

UCC5686PMTR

Part No UCC5686PMTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 27-LINE TERM 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 27
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 124247-UCC5686PMTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian UCC5686PMTR CAD Model

Description

The UCC5686PMTR from Texas Instruments is a cutting-edge SCSI (Small Computer System Interface) terminator designed for use in high-speed and Ultra SCSI applications. This advanced integrated circuit ensures reliable communication between SCSI devices by providing active termination for the SCSI bus, which is essential for maintaining signal integrity over longer distances and at higher data rates.

Key Features

  • Multi-mode Compatibility: The UCC5686PMTR supports Single-Ended (SE) and Low Voltage Differential (LVD) modes, offering flexibility for various SCSI configurations and ensuring compatibility with a wide range of devices.
  • Automatic Mode Selection: This smart terminator can automatically detect the SCSI bus configuration and switch between SE and LVD modes accordingly, simplifying installation and maintenance.
  • High-Performance Termination: With precision matched impedance, the UCC5686PMTR minimizes reflections and maintains signal integrity, which is critical for the fast data transfer rates required by modern SCSI systems.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that it operates within safe temperature ranges and protecting the SCSI bus from potential damage due to overheating.

Applications

The UCC5686PMTR is ideal for a variety of SCSI-based applications, including servers, storage systems, workstations, and RAID (Redundant Array of Independent Disks) systems. Its robust design and advanced features make it an excellent choice for any system where reliable data transfer and communication are crucial.

Technical Specifications

Parameter Value Operating Voltage 3.3V to 5V Termination Channels 9 Package Type PowerPad™ TSSOP Operating Temperature Range -40°C to 85°C

In conclusion, the UCC5686PMTR from Texas Instruments stands out as a reliable and efficient solution for SCSI bus termination, offering the performance and features required for high-speed data applications.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.4076
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0171 $56.1368
18+ $5.7577 $103.6386
27+ $5.5777 $150.5979
38+ $5.3978 $205.1164
48+ $5.2179 $250.4592
65+ $4.6781 $304.0765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess