EN
  • EN
  • DE
  • IT

TPS51632RSMR

Part No TPS51632RSMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description PACKAGE OPTION ADDENDUM | IC REG CTRLR NVIDIA 1OUT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Controller, NVIDIA Tegra
Parts Input Voltage (V) 2.5V ~ 24V
Voltage - Output 0.5V ~ 1.52V
Temperature Range - Operating -10°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Family Part Number TPS51632
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1272529-TPS51632RSMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51632RSMR CAD Model

Description

The TPS51632RSMR is a highly integrated, synchronous step-down controller designed by Texas Instruments (TI) for high-performance applications requiring efficient power management. This advanced component is specifically engineered to meet the rigorous power demands of modern processors, graphics cards, and other digital ICs that require a stable and efficient power supply.

Key Features

  • Input Voltage Range: The TPS51632RSMR operates with an input voltage range of 3 V to 28 V, making it versatile for various system power rails.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 0.6 V to 5.5 V, allowing for precise power delivery tailored to specific circuit requirements.
  • High Efficiency: With its integrated MOSFETs and D-CAP3 mode control for fast transient response, the device ensures high efficiency and excellent load regulation.
  • Power Saving Modes: The controller features automatic Eco-mode™ operation at light loads, which enhances efficiency by reducing switching losses.
  • Protection Features: It includes a comprehensive suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure the longevity and stability of the application.

Applications

The TPS51632RSMR is ideal for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook™ Computers
  • Netbooks and Tablets
  • Graphics Cards
  • Multi-Phase Power Supplies
  • Other Portable Electronics Requiring Efficient Power Conversion

Package and Availability

This step-down controller is available in a compact 32-pin VQFN (RSM) package, which is optimized for minimal footprint and excellent thermal performance. The TPS51632RSMR is part of TI's extensive portfolio of power management solutions, offering designers the reliability and performance synonymous with Texas Instruments' products.

For detailed specifications, application notes, and evaluation modules, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9409 $51.2317
31+ $3.2336 $100.2416
48+ $3.1326 $150.3648
66+ $3.0315 $200.0790
86+ $2.9305 $252.0230
115+ $2.6273 $302.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,828 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess