EN
  • EN
  • DE

1N4740A

Part No 1N4740A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Voltage regulator diodes | DIODE ZENER 10V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Maximum Power 1W
Impedance (Maximum) (Zzt) 7 Ohms
Current - Reverse Leakage at Vr 10μA at 7.6V
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Family Part Number 1N4740
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121801-1N4740A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4740A CAD Model

Description

Product Overview: 1N4740A Zener Diode from ON Semiconductor

The 1N4740A is a robust Zener diode produced by ON Semiconductor, known for its reliability and consistent performance. This particular Zener diode offers a nominal Zener voltage of 10V, making it suitable for a variety of voltage regulation and reference applications. The device comes in a DO-41 package, which is a standard axial package that is easy to install in various circuit layouts.

Key Features

  • Zener Voltage (V<sub>Z): 10V
  • Power Dissipation: The 1N4740A can handle up to 1W of power dissipation, allowing it to withstand moderate levels of power in circuit operations.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Thermal Stability: It has excellent stability and very low leakage current over a wide operating temperature range (-55°C to +150°C).
  • Package: Supplied in the universally preferred DO-41 axial leaded package, which is suitable for through-hole mounting.

Applications

The 1N4740A Zener diode is versatile and can be used in a variety of electronic applications. Some common uses include:

  • Voltage regulation in power supplies
  • Surge protection in electronic devices
  • Reference elements in precision circuits
  • Switching operations in digital electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 1N4740A Zener diode is manufactured with this commitment in mind, ensuring that it meets strict industry standards for performance and reliability. Each diode is subjected to rigorous testing and quality control measures to ensure that it performs to the specifications under various conditions.

Environmental Compliance

The 1N4740A adheres to environmental standards, including RoHS (Restriction of Hazardous Substances) compliance, making it an environmentally friendly choice for electronic manufacturers concerned with sustainability.

With its robust design, precise voltage regulation, and ON Semiconductor's reputation for quality, the 1N4740A Zener diode is an excellent choice for designers and engineers looking to incorporate a reliable voltage reference or protection component into their electronic systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0320 $50.0800
3,820+ $0.0262 $100.0840
5,910+ $0.0254 $150.1140
8,135+ $0.0246 $200.1210
10,505+ $0.0238 $250.0190
14,085+ $0.0213 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,700 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess