EN
  • EN
  • DE

NLHV001USG

Part No NLHV001USG
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description NLHV001 - 1-BIT GATE PULSE MODUL / RF IC Modulator General Purpose 15V ~ 38V Supply US8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr onsemi
Package Bulk
Product Status Obsolete
Function Modulator
RF Type General Purpose
Secondary Attributes 15V ~ 38V Supply
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package US8
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-NLHV001USG
Standard Package 1
Win Source Part Number 1130841-NLHV001USG
Ultra Librarian 3D Model Ultra Librarian NLHV001USG CAD Model

Description

The NLHV001USG from ON Semiconductor is a robust and versatile high-voltage switch designed to meet the rigorous demands of a wide array of applications. This state-of-the-art component is engineered to provide reliable and efficient control for systems requiring high voltage handling capabilities.

Key Features

  • High Voltage Handling: This switch is capable of managing voltages, making it ideal for industrial, medical, and automotive applications where high voltage operation is crucial.
  • Low On-Resistance: The NLHV001USG offers exceptionally low on-resistance, ensuring minimal power loss and improved efficiency during operation.
  • Fast Switching Speed: Designed for applications requiring quick response times, this component boasts a fast switching speed, enhancing the performance of the overall system.
  • Robust Design: With its durable construction, the NLHV001USG is built to withstand harsh environments and provide long-term reliability.
  • Compact Footprint: Its small package size allows for a more compact design in end products, saving valuable board space without sacrificing performance.
  • Easy Integration: The switch is designed for easy implementation into various circuit designs, offering flexibility for engineers and designers.

Applications

The ON Semiconductor NLHV001USG is suitable for a wide range of high voltage applications, including:

  • Power Supplies
  • Industrial Automation Systems
  • Medical Equipment
  • Automotive Electronics
  • Motor Control Circuits
  • Lighting Systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the NLHV001USG is no exception. This component is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards for performance and reliability. Whether for critical medical devices or demanding industrial applications, the NLHV001USG is a switch you can trust to perform when it matters most.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess