EN
  • EN
  • DE

UCC5621MWPTR

Part No UCC5621MWPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 27-LINE TERM 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 27
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-SSOP
Win Source Part Number 117825-UCC5621MWPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5621MWPTR CAD Model

Description

The UCC5621MWPTR by Texas Instruments is a high-performance, multi-function interface device designed for SCSI (Small Computer System Interface) applications. It is a part of Texas Instruments' extensive range of interface ICs that are engineered to facilitate fast and reliable communication between computing devices and peripherals.

Key Features

  • Multi-Protocol Support: This device supports a variety of SCSI protocols, making it versatile for use in different system configurations.
  • High-Speed Data Transfer: It is capable of handling fast data transfer rates that are essential for high-bandwidth applications, ensuring efficient operation in demanding environments.
  • Integrated Terminator: The UCC5621MWPTR includes an integrated terminator which provides the necessary impedance to minimize reflections and maintain signal integrity on the SCSI bus.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps to reduce overall power consumption, making it suitable for energy-conscious applications.

Applications

The UCC5621MWPTR is ideal for a range of applications that require robust and reliable data transfer. This includes enterprise servers, RAID systems, storage area networks, and other high-performance computing solutions where data integrity and speed are critical.

Product Specifications

Parameter Value Manufacturer Texas Instruments Part Number UCC5621MWPTR Category Interface ICs - SCSI Interface Devices Mounting Type Surface Mount Package / Case TSSOP Operating Temperature -40°C to +85°C

Ordering Information

The UCC5621MWPTR is available in tape and reel packaging to facilitate automated assembly processes, ensuring a streamlined manufacturing workflow. For detailed ordering and product information, visit the Texas Instruments website or contact their sales department.

You May Also Be Interested in

Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess