EN
  • EN
  • DE

UCC5618PWP

Part No UCC5618PWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description 18-Line SCSI Terminator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
RoHS State Request Verification
Win Source Part Number 1276578-UCC5618PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name UCC5618
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC5618PWP CAD Model

Description

The Texas Instruments UCC5618PWP is a high-performance SCSI (Small Computer System Interface) terminator designed for use in Ultra2 and Ultra3 LVD (Low Voltage Differential) SCSI bus systems. This advanced terminator is specifically engineered to maintain signal integrity and improve system reliability in SCSI-based storage and data transfer environments.

Featuring a 18-line active termination, the UCC5618PWP is capable of terminating both the LVD and SE (Single-Ended) signals, making it a versatile solution for various SCSI configurations. It is designed to meet the stringent requirements of the SCSI Parallel Interface-2 (SPI-2) and SPI-3 standards, ensuring compatibility with a wide range of SCSI devices and systems.

One of the key benefits of the UCC5618PWP is its ability to minimize reflections and maintain signal integrity at high speeds. This is crucial for maintaining data integrity and preventing errors during high-speed data transfers. The terminator uses low-voltage differential signaling to reduce power consumption and minimize electromagnetic interference (EMI), which is particularly important in densely packed system environments.

The UCC5618PWP comes in a compact 28-pin TSSOP (Thin Shrink Small Outline Package) form factor, which allows for easy integration into system designs without taking up excessive space on the PCB (Printed Circuit Board). Its operating temperature range of 0°C to 70°C ensures reliable performance across a variety of system conditions.

With its robust design and adherence to industry standards, the UCC5618PWP is an ideal choice for system designers and engineers looking to enhance the performance and reliability of their SCSI bus systems. Whether used in servers, workstations, storage arrays, or other SCSI-dependent devices, the UCC5618PWP provides a reliable termination solution that can meet the demands of modern high-speed data applications.

For detailed specifications, application notes, and support documentation, customers can visit the Texas Instruments website or contact their local Texas Instruments sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9592 $53.6328
21+ $4.8896 $102.6816
32+ $4.7368 $151.5776
44+ $4.5840 $201.6960
57+ $4.4312 $252.5784
76+ $3.9728 $301.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess