EN
  • EN
  • DE

MC1403BP1

Part No MC1403BP1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 40ppm/°C
Voltage - Input 4.5 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1073142-MC1403BP1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1403BP1 CAD Model

Description

ON Semiconductor MC1403BP1 Precision Voltage Reference

The ON Semiconductor MC1403BP1 is a high-precision voltage reference IC designed to provide a stable and accurate reference voltage for various applications. This integrated circuit is particularly well-suited for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage regulators, and general-purpose precision voltage reference tasks where reliability and accuracy are paramount.

The MC1403BP1 is part of the MC1403 series, characterized by its low dynamic impedance and excellent temperature stability. The device offers a fixed output voltage of 2.5V, which is maintained over a wide range of operating conditions. This precision voltage reference is designed using bandgap reference technology, ensuring a low temperature coefficient and a stable output voltage over the specified temperature range.

Key features of the MC1403BP1 include:

  • Output Voltage: Precisely set at 2.5V, this reference voltage is ideal for many precision circuits.
  • Temperature Coefficient: Exhibits an impressively low drift with temperature changes, providing consistent performance across a wide temperature range.
  • Low Dynamic Impedance: The device maintains its performance even under varying load conditions, making it suitable for dynamic applications.
  • Wide Operating Current Range: The MC1403BP1 can operate with currents as low as 1.0 mA, making it energy-efficient for battery-operated devices.
  • High Precision: Ensures accurate and reliable reference voltage for critical applications.

This voltage reference IC is encapsulated in a TO-92 package, which is widely used and easy to integrate into a variety of circuit designs. The MC1403BP1 is a robust and versatile component that provides a reliable reference voltage, ensuring the high performance of the overall system in which it is used.

Whether you are designing precision measurement equipment, calibration systems, or any other application requiring a stable reference voltage, the ON Semiconductor MC1403BP1 is an excellent choice for maintaining accuracy and stability in your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess