EN
  • EN
  • DE

LTC1693-5CMS8#TRPBF

Part No LTC1693-5CMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR P-CH SINGLE 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 13.2 V
Logic Voltage - VIL, VIH 1.7V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 16ns, 16ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 120456-LTC1693-5CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1693-5CMS8#TRPBF CAD Model

Description

The LTC1693-5CMS8#TRPBF is a high-speed, single MOSFET driver designed by Linear Technology, a name synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This MOSFET driver is specifically engineered to deliver rapid switching performance and is ideal for driving large capacitive loads with minimal delay and overshoot.

Key Features:

  • High-Speed Operation: With its ability to switch at high speeds, the LTC1693-5CMS8#TRPBF is perfectly suited for applications requiring fast turn-on and turn-off times.
  • High Peak Output Current: Capable of delivering a peak output current of up to 1.5A, this driver can effectively drive large gate capacitances, ensuring quick and efficient charging and discharging of the MOSFET gate.
  • Adaptive Shoot-Through Protection: Integrated shoot-through protection prevents both the high-side and low-side MOSFETs from conducting simultaneously, thus preventing potential damage to the device.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range of 4.5V to 15V, making it versatile for various circuit configurations and applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1693-5CMS8#TRPBF maintains low quiescent current, minimizing power loss when the driver is idle.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Controllers
  • Class D Power Amplifiers
  • High-Frequency Power Systems

The LTC1693-5CMS8#TRPBF comes in an MSOP-8 package with a lead-free finish, adhering to environmental standards and ensuring compatibility with modern lead-free soldering processes. Its compact size and surface-mount package make it an excellent choice for space-constrained applications. Whether for power management, motor control, or high-frequency power systems, this MOSFET driver delivers the performance and reliability that designers expect from Linear Technology.

Product availability in tape and reel packaging (denoted by the #TRPBF suffix) makes it suitable for automated assembly lines, streamlining the manufacturing process for high-volume production.

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess