EN
  • EN
  • DE

UCC5310MCDWV

Part No UCC5310MCDWV
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 2A /1A 5KVRMS ISOGATE DR-MILLER / 4.3A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 2.4A, 1.1A
Current - Peak Output 4.3A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UR, VDE
Base Product Number UCC5310
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 64
Win Source Part Number 1161296-UCC5310MCDWV
Ultra Librarian 3D Model Ultra Librarian UCC5310MCDWV CAD Model

Description

Product Overview: UCC5310MCDWV from Texas Instruments

The UCC5310MCDWV is a robust gate driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced driver is engineered to enhance the performance and reliability of high-power, high-efficiency applications that utilize insulated-gate bipolar transistors (IGBTs) and silicon carbide (SiC) MOSFETs.

Key Features:

  • High Isolation Voltage: The UCC5310MCDWV boasts an impressive isolation voltage of 3 kVrms, providing excellent protection against high-voltage transients and ensuring safe operation even under harsh electrical environments.
  • Peak Drive Strength: With its strong drive strength, this gate driver is capable of delivering peak source and sink currents of 2.5 A and 5 A, respectively. This ensures fast and reliable switching, making it ideal for high-frequency power conversion systems.
  • Wide Supply Range: It operates over a wide supply range from 15 V to 30 V, accommodating various gate drive voltages and providing design flexibility.
  • Robust Fault Protection: The device includes under-voltage lockout (UVLO) for both IGBT/MOSFET and gate drive voltage, over-current protection, and thermal shutdown, ensuring the protection of the power semiconductor and the gate driver itself.
  • Extended Temperature Range: The UCC5310MCDWV is designed to perform reliably in extreme temperature conditions, with an operational range from -40°C to +125°C.

Applications:

Thanks to its high isolation and robust protection features, the UCC5310MCDWV is an excellent choice for a variety of applications, including:

  • Motor drives and inverters
  • Industrial power supplies
  • Renewable energy systems
  • High-power converters and inverters
  • Automotive systems

Quality and Support:

As with all Texas Instruments products, the UCC5310MCDWV is backed by comprehensive technical support and documentation. Designers can access a wealth of resources including datasheets, reference designs, and application notes to accelerate their product development cycles. Additionally, TI's commitment to quality ensures that each device meets the highest industry standards for performance and reliability.

You May Also Be Interested in

3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2775 $50.1050
54+ $1.8688 $100.9152
83+ $1.8104 $150.2632
115+ $1.7520 $201.4800
148+ $1.6936 $250.6528
198+ $1.5184 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,385 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess