EN
  • EN
  • DE

STM3210E-SK/KEIL

Part No STM3210E-SK/KEIL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32F10x
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, ULINK-ME™ Programmer
Other Names -497-8512,STM3210ESKKEIL,497-8512,1026-STM3210E-SK/KEIL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284009-STM3210E-SK/KEIL
Ultra Librarian 3D Model Ultra Librarian STM3210E-SK/KEIL CAD Model

Description

The STM3210E-SK/KEIL is a comprehensive starter kit and development system for the STM32F103ZET6 microcontroller, brought to you by STMicroelectronics, a global leader in semiconductor solutions. Designed to provide a smooth and accessible entry point for engineers, developers, and enthusiasts alike, this kit is perfect for diving into the world of 32-bit microcontrollers.

The STM32F103ZET6 is a high-performance ARM Cortex-M3 processor-based device that offers a rich set of peripherals and features, such as multiple timers, analog inputs, communication interfaces (including I2C, SPI, and USART), USB connectivity, and a CAN bus. With a clock speed of up to 72 MHz, it provides the computational power necessary for complex applications.

The STM3210E-SK/KEIL starter kit includes the necessary hardware to explore all features of the STM32 microcontroller. It comes equipped with a large set of development tools and software, most notably the KEIL MDK-ARM software development environment. This professional toolchain allows for advanced debugging, code profiling, and system analysis, ensuring that developers can optimize their applications and bring reliable products to market quickly.

Additionally, the kit includes a range of example projects and documentation to kickstart development. Developers can leverage these resources to understand the microcontroller's capabilities and to create prototypes of their envisioned systems without delay.

The STM3210E-SK/KEIL is not only a powerful platform for serious development but also a fantastic educational tool for those looking to learn more about embedded systems. Whether you're a seasoned professional or a student, this starter kit will provide you with a deep understanding of the STM32 ecosystem and the confidence to build sophisticated projects.

In summary, the STM3210E-SK/KEIL from STMicroelectronics is a versatile and feature-rich development kit that offers a perfect blend of accessibility and capability for anyone interested in working with the STM32 series of microcontrollers.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess