EN
  • EN
  • DE

STGB19NC60KDT4

Part No STGB19NC60KDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 35A 125W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 35A
Pulsed Collector Current 75A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 12A
Maximum Power Dissipation 125W
Total Switching Energy(Ets) 165μJ (on), 255μJ (off)
Input Type Standard
Gate Charge 55nC
Turn-on and Turn-off delay time 30ns/105ns
Testing Conditions 480V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1103000-STGB19NC60KDT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGB19NC60KDT4 CAD Model

Description

The STGB19NC60KDT4 is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is part of STMicroelectronics' advanced power electronics range, tailored for efficient and reliable performance in a variety of applications.

Key Features

  • High Voltage Capability: The device is capable of supporting applications with a voltage rating of up to 600V, making it suitable for high-voltage power applications.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The low on-state voltage drop results in higher efficiency and reduced heat generation during operation.
  • High Current Rating: With a continuous collector current rating at 25°C of 19A, the IGBT can handle significant power levels, ideal for robust applications.
  • Fast Switching Speed: The device features fast switching characteristics, minimizing switching losses and improving overall performance.
  • Co-Packaged with Free Wheeling Diode: The IGBT comes with an integrated fast recovery diode, which is essential for protecting the device from voltage spikes during switching events.

Applications

The STGB19NC60KDT4 is designed for a diverse range of applications, particularly where power efficiency and thermal performance are critical. Its applications include:

  • Motor drives and inverters
  • Uninterruptible Power Supplies (UPS)
  • Power factor correction circuits
  • Induction heating
  • Switched Mode Power Supplies (SMPS)

Technical Specifications

Parameter Value Voltage Rating (V<sub>BRCEV) 600V Collector Current (I<sub>C) 19A Power Dissipation (P<sub>D) 160W Operating Junction Temperature (T<sub>j) -55°C to +150°C

With its robust design and versatile performance characteristics, the STGB19NC60KDT4 from STMicroelectronics is a reliable choice for designers looking to integrate a powerful IGBT into their power management systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6405 $51.2400
195+ $0.5255 $102.4725
295+ $0.5091 $150.1845
410+ $0.4927 $202.0070
525+ $0.4763 $250.0575
705+ $0.4270 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,653 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess