EN
  • EN
  • DE

UCC3819APW

Part No UCC3819APW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVER 250KHZ 16TSSOP / PFC IC Average Current 250kHz 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Mode Average Current
Frequency - Switching 250kHz
Current - Startup 150 µA
Voltage - Supply 10.8V ~ 17V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number UCC381
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-16725,-296-16725-ND,-UCC3819APW-NDR,-296-16725-NDR,TEXTISUCC3819APW,-296-16725,-UCC3819APWG4,296-16725-NDR,2156-UCC3819APW-TI,-UCC3819APWG4-NDR
Standard Package 90
Win Source Part Number 1317797-UCC3819APW
Ultra Librarian 3D Model Ultra Librarian UCC3819APW CAD Model

Description

Overview of Texas Instruments UCC3819APW

The UCC3819APW is an advanced Power Factor Correction (PFC) controller IC from Texas Instruments, designed to enhance the power efficiency and reliability of AC-to-DC power supplies. This integrated circuit is engineered to meet stringent energy-saving standards and is commonly used in applications such as switch-mode power supplies, power adapters, and a variety of other power electronic systems.

This PFC controller operates under the principle of boost conversion, ensuring that the input current is shaped to match the input voltage waveform, thereby achieving near-unity power factor. This not only reduces the reactive power in the system but also minimizes harmonic distortion, which is beneficial for compliance with international power quality regulations such as EN61000-3-2.

Key Features

  • Average Current Mode Control: This technique provides inherent line voltage feedforward, ensuring excellent transient response and systematic power factor correction.
  • Wide Operating Range: The UCC3819APW is capable of handling a broad range of input voltages, making it versatile for various global power standards.
  • Low Start-Up and Operating Current: The device features a low start-up current of 100µA and a low operating current of 2.5mA, which contributes to the overall efficiency of the power supply.
  • Programmable Output Voltage: Users can set the desired output voltage by programming the IC, allowing for customization according to the specific requirements of the application.
  • Soft Start Capability: This feature limits inrush current during start-up, thereby enhancing the longevity and reliability of the system.
  • Protection Features: The UCC3819APW includes various protection mechanisms such as peak current limit, overvoltage protection, and thermal shutdown to safeguard the power supply and connected loads.

Applications

The UCC3819APW is suitable for a wide array of applications where power factor correction is essential. This includes but is not limited to:

  • AC-to-DC Adapters
  • Off-Line Power Supplies
  • Power Supplies for Desktops and Servers
  • Industrial Power Systems
  • Telecom Power Supplies

With its robust feature set and proven performance, the UCC3819APW from Texas Instruments stands as a reliable choice for engineers and designers looking to enhance the efficiency and compliance of their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess