EN
  • EN
  • DE

UCC3818PWTRG4

Part No UCC3818PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRL AVERAGE CURR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 056251-UCC3818PWTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3818PWTRG4 CAD Model

Description

Product Overview: UCC3818PWTRG4 by Texas Instruments

The UCC3818PWTRG4 is a sophisticated Power Factor Correction (PFC) controller IC manufactured by Texas Instruments, designed to enhance power efficiency and reduce harmonic distortion in AC-DC power supply systems. This advanced IC is well-suited for a wide range of applications, including power supplies for personal computers, industrial systems, and telecommunication equipment, where power factor correction is essential for compliance with regulatory standards and improved power quality.

Key Features

  • Programmable Switching Frequency: The UCC3818PWTRG4 allows designers to set the switching frequency according to their specific application requirements, providing flexibility in component selection and system design.
  • Low-Power Startup: This IC is engineered for low-power startup operations, ensuring that the power system can initiate effectively without demanding excessive current.
  • Peak Current Mode Control: The peak current mode control feature ensures reliable and stable operation by controlling the peak current through the power switch, which helps prevent system overloads and enhances performance.
  • Feedforward Line Regulation: With feedforward line regulation, the UCC3818PWTRG4 can maintain consistent performance despite fluctuations in line voltage, contributing to the stability of the power supply system.
  • Low Total Harmonic Distortion (THD): By optimizing the power factor, this IC significantly reduces total harmonic distortion, which is crucial for meeting regulatory standards and ensuring the efficient operation of electrical equipment.

Package and Quality

The UCC3818PWTRG4 is available in a thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. Its compact form factor and surface-mount design facilitate streamlined integration into a variety of power systems. Moreover, Texas Instruments' commitment to quality ensures that this PFC controller IC meets the highest standards of reliability and performance.

Environmental and Regulatory Compliance

As an environmentally conscious company, Texas Instruments ensures that the UCC3818PWTRG4 complies with international environmental regulations, including RoHS and REACH. This commitment to sustainability makes it a suitable choice for eco-friendly and energy-efficient power solutions.

With its robust feature set and flexible design options, the UCC3818PWTRG4 from Texas Instruments stands out as a top-tier solution for power factor correction in modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess