EN
  • EN
  • DE

TCAN1146DMTRQ1

Part No TCAN1146DMTRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC INTERFACE / 1/1 Transceiver Half CANbus 14-VSON (3x4.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 135 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (3x4.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354178-TCAN1146DMTRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1146DMTRQ1 CAD Model

Description

The TCAN1146DMTRQ1 from Texas Instruments is a high-performance automotive CAN FD (Controller Area Network Flexible Data-Rate) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed specifically for the automotive industry, this device is compliant with the ISO11898-2, ISO11898-5, and the ISO11898-6 standards, ensuring reliable communication in the demanding automotive environment.

Key Features

  • Enhanced Robustness: The TCAN1146DMTRQ1 is designed to withstand the harsh conditions of the automotive environment, featuring protection against voltage transients, loss of ground, and over-temperature conditions.
  • CAN FD Capability: It supports the CAN FD protocol for higher data rates up to 5 Mbps, allowing for more efficient data communication and improved network performance.
  • Low Power Mode: An integrated low-power mode reduces the power consumption when the network is idle, making it ideal for battery-operated systems.
  • Bus Fault Protection: The device offers bus fault protection up to ±58V, safeguarding the transceiver against miswiring and electrical interferences on the bus lines.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for most automotive applications.

Applications

The TCAN1146DMTRQ1 is suitable for a variety of applications within the automotive sector, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Infotainment Systems
  • Vehicle Networking and Gateways

Package and Quality

Offered in a DMT (14-pin SOIC) package, the TCAN1146DMTRQ1 is designed for easy integration into automotive systems. The device is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive electronics.

Conclusion

Overall, the TCAN1146DMTRQ1 is a robust and reliable solution for automotive applications requiring high-speed data transmission and stringent protection features. Its adherence to automotive communication standards, coupled with Texas Instruments' reputation for quality, makes it an excellent choice for designers looking to enhance their automotive systems.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5560 $51.1200
48+ $2.0972 $100.6656
74+ $2.0317 $150.3458
102+ $1.9661 $200.5422
132+ $1.9006 $250.8792
177+ $1.7040 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess