EN
  • EN
  • DE

SN74AHC374NSR

Part No SN74AHC374NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SO / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 120MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 794901-SN74AHC374NSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AHC374NSR CAD Model

Description

The SN74AHC374NSR from Texas Instruments is an octal edge-triggered D-type flip-flop with 3-state outputs. It is a member of the 74AHC family of logic devices, which are designed for low-power operation and high speed. The SN74AHC374NSR is packaged in a 20-pin SOIC package and operates from a 2V to 5.5V supply voltage.

The SN74AHC374NSR has eight D-type flip-flops, each with a clock input (CLK) and a data input (D). The flip-flops are edge-triggered, meaning that the data on the D input is captured on the rising edge of the CLK signal. The outputs of the flip-flops (Q) are tri-state, meaning that they can be in a high-impedance state, which allows multiple devices to be connected to the same bus.

The SN74AHC374NSR has two enable inputs (OE1 and OE2), which control the tri-state outputs. When OE1 and OE2 are both high, the outputs are enabled and will follow the state of the flip-flops. When either OE1 or OE2 is low, the outputs are disabled and will go to a high-impedance state.

The SN74AHC374NSR is a versatile device that can be used in a variety of applications, including:

  • Data storage and buffering
  • Register files
  • Counters
  • Shift registers
  • Multiplexers and demultiplexers
  • Bus interfaces
  • Logic controllers

The SN74AHC374NSR is a popular choice for many applications due to its low power consumption, high speed, and wide supply voltage range. It is also easy to use and has a standard pinout, making it compatible with a wide range of other logic devices.

Here are some specific examples of how the SN74AHC374NSR can be used in electronic circuits:

  • Data storage and buffering: The SN74AHC374NSR can be used to store and buffer data between different parts of a circuit. For example, it could be used to store data from an ADC while it is being processed by a microcontroller.
  • Register files: The SN74AHC374NSR can be used to create register files, which are used to store temporary data in a microprocessor or other digital device.
  • Counters: The SN74AHC374NSR can be used to create counters, which are used to count events or pulses. For example, it could be used to count the number of pulses from a clock signal to generate a precise timing signal.
  • Shift registers: The SN74AHC374NSR can be used to create shift registers, which are used to store and manipulate data serially. For example, it could be used to shift data in and out of a microcontroller.
  • Multiplexers and demultiplexers: The SN74AHC374NSR can be used to create multiplexers and demultiplexers, which are used to select one of multiple inputs or outputs. For example, it could be used to select one of multiple sensors to be connected to a microcontroller.
  • Bus interfaces: The SN74AHC374NSR can be used to create bus interfaces, which allow different parts of a circuit to communicate with each other. For example, it could be used to connect a microcontroller to a memory bus.
  • Logic controllers: The SN74AHC374NSR can be used to create logic controllers, which are used to implement complex logic functions. For example, it could be used to create a traffic light controller or a state machine for a robot.

The SN74AHC374NSR is a versatile and powerful device that can be used in a wide variety of electronic applications. It is a popular choice for many engineers due to its low power consumption, high speed, wide supply voltage range, and ease of use.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4019 $50.2375
305+ $0.3298 $100.5890
470+ $0.3195 $150.1650
650+ $0.3092 $200.9800
840+ $0.2989 $251.0760
1,120+ $0.2680 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess