The UCC3801 from Texas Instruments is a versatile and efficient low-power pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This device is part of a family of BiCMOS current-mode PWM controllers that offer reduced power consumption and improved system reliability.
Key Features
-
Current-Mode Control: Provides improved transient response, inherent pulse-by-pulse current limiting, and simplified loop compensation.
-
Low Startup and Operating Current: The UCC3801 features a startup current of typically 0.5µA and an operating current of typically 2.5mA, making it suitable for battery-operated and energy-efficient designs.
-
Wide Operating Range: The device operates from a supply voltage range of 4.5V to 12V, accommodating various applications.
-
Automatic Feed-Forward Compensation: Enhances performance across different input voltages and output loads.
-
High-Frequency Operation: Capable of operating at frequencies up to 1MHz, allowing for smaller components and compact power supply designs.
-
Trimmed Oscillator Discharge Current: Ensures precise frequency control and consistent performance.
-
Under-Voltage Lockout (UVLO): Both turn-on and turn-off thresholds are included, providing system protection and lower standby power consumption.
Applications
The UCC3801 is ideal for a variety of applications including DC-DC converters, off-line power supplies, telecommunications equipment, and portable devices. Its robust design and advanced features make it a preferred choice for engineers looking to create reliable and energy-efficient power solutions.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the UCC3801 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability for critical systems.