EN
  • EN
  • DE

MC33025DW

Part No MC33025DW
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Speed Double-Ended PWM Controller | IC REG CTRLR ISO PWM 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 9.2V
Supply Voltage 8.4V ~ 30V
Duty Cycle 45%
Switching Frequency 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MC33025
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1218113-MC33025DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33025DW CAD Model

Description

ON Semiconductor MC33025DW: High-Performance PWM Controller

The MC33025DW from ON Semiconductor is a robust and versatile high-speed Pulse Width Modulation (PWM) controller designed for high-frequency switched-mode power supply systems. This integrated circuit is engineered to deliver precise power control and is ideal for a wide range of applications, including DC to DC converters, power supplies for computers, telecom equipment, and other electronic devices that require efficient power management solutions.

The MC33025DW offers a plethora of features that make it a top choice for power supply designers. It operates at a fixed frequency that can be programmed using an external resistor and capacitor, allowing for flexibility in design. With its high-frequency operation up to 1 MHz, this PWM controller can be used with power stages that require high-speed switching, resulting in compact and efficient power supplies due to smaller passive components.

One of the key attributes of the MC33025DW is its dual-output drive stages, which are designed to directly drive NPN and PNP power transistors. This enables the controller to handle high current outputs with ease. Additionally, the device includes an under-voltage lockout feature with hysteresis, ensuring that the power supply operates only when the input voltage is within an acceptable range, thus protecting the system from low-voltage conditions.

The MC33025DW also features a soft-start capability to minimize inrush current during startup, which enhances system reliability. The error amplifier included in the controller has a wide bandwidth for fast response to load transients, ensuring stable operation under varying load conditions. Furthermore, the device incorporates current limiting and thermal shutdown features to protect against overcurrent and overheating scenarios.

Available in a 16-pin SOIC wide body package, the MC33025DW is designed for ease of integration into a variety of power supply designs. Its advanced protective features, combined with ON Semiconductor's commitment to quality, make the MC33025DW a reliable and efficient solution for your advanced power management needs.

Whether you are designing power supplies for sensitive electronics, industrial systems, or any application that demands reliable and efficient power control, the MC33025DW from ON Semiconductor is an excellent choice that promises performance and durability.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,531 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess