EN
  • EN
  • DE

TUSB2046

Part No TUSB2046
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-PORT HUB FOR THE UNIVERSAL SERIAL BUS WITH OPTIONAL SERIAL EEPROM INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274972-TUSB2046
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2046 CAD Model

Description

Introducing the TUSB2046 from Texas Instruments

The TUSB2046 is a versatile and robust USB hub controller chip developed by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit is designed to enhance connectivity options for USB-based systems by providing four downstream ports, allowing multiple USB devices to be connected simultaneously.

Key Features of the TUSB2046

  • USB Hub Functionality: The TUSB2046 is compliant with the USB 2.0 specification and supports full-speed (12 Mbps) data transfer rates. Its four downstream ports expand the number of USB devices that can be connected to a host system.
  • Multi-TT Architecture: With a multiple transaction translator (Multi-TT) architecture, the TUSB2046 ensures seamless operation of full-speed devices simultaneously, without bandwidth limitations that can occur with single-TT hubs.
  • Integrated Physical Layer (PHY): The built-in PHY interfaces ensure reliable signal integrity and robust physical connections for each port, enhancing the performance and reliability of connected devices.
  • OEM Configurability: The chip allows for extensive customization through external EEPROM or pull-up/pull-down resistors, enabling OEMs to tailor the hub's behavior to specific product requirements.
  • Overcurrent Protection: Each downstream port is equipped with overcurrent sensing and reporting mechanisms, safeguarding connected devices from potential power surges or short circuits.
  • Power Management: The TUSB2046 supports both bus-powered and self-powered modes, providing flexibility in power management for various application scenarios.

Applications of the TUSB2046

The TUSB2046 is ideal for a wide range of USB hub solutions, including desktop and laptop computers, docking stations, monitors with USB hubs, and standalone USB hub devices. Its ability to connect multiple devices while maintaining high data integrity makes it an excellent choice for both consumer and industrial applications.

With its robust design and advanced features, the TUSB2046 from Texas Instruments stands out as a high-performance solution for expanding USB capabilities in modern electronic systems. Whether you're designing a new computer accessory or upgrading an existing system, the TUSB2046 offers the reliability and functionality needed to meet today's connectivity demands.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3459 $51.4213
17+ $6.0275 $102.4675
26+ $5.8391 $151.8166
36+ $5.6507 $203.4252
46+ $5.4624 $251.2704
62+ $4.8973 $303.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess