EN
  • EN
  • DE

UCC3588DTR

Part No UCC3588DTR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description DC DC Cntrlr Single-OUT Sync Buck 5V Input 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Operating Supply Voltage 5 V
Output Voltage 1.3 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1102047-UCC3588DTR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC3588DTR CAD Model

Description

The UCC3588DTR is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is specifically engineered to facilitate efficient and reliable control of power systems within electronic devices. It is a versatile component that can be integrated into a wide range of applications, including consumer electronics, industrial systems, and communication infrastructure.

At the heart of the UCC3588DTR is its ability to provide advanced features such as power factor correction, under-voltage lockout, and over-temperature protection. These functionalities not only enhance the performance of the end product but also contribute to the overall system stability and longevity. The IC is designed to operate with a wide input voltage range, making it suitable for global use without the need for additional components or adjustments.

This IC comes in a compact surface-mount package, the DTR variant, which is designed for automated assembly processes, allowing for efficient manufacturing and reduced production costs. The small footprint of the UCC3588DTR makes it an excellent choice for space-constrained applications where board real estate is at a premium.

Texas Instruments ensures that the UCC3588DTR meets the highest quality and performance standards. The device is built with state-of-the-art technology and undergoes rigorous testing to guarantee its reliability in a variety of operating conditions. Furthermore, the UCC3588DTR is supported by Texas Instruments' extensive technical documentation, design resources, and customer support, making the integration process as seamless as possible for engineers and designers.

In summary, the UCC3588DTR from Texas Instruments represents a top-tier solution for power management challenges. Its combination of advanced features, compact design, and strong support infrastructure makes it an indispensable component for modern electronic systems that require efficient and dependable power control.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess