EN
  • EN
  • DE

GD74F32J

Part No GD74F32J
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060692-GD74F32J
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74F32J CAD Model

Description

The GD74F32J is a Quad 2-Input OR Gate from LG. It belongs to the 74F series of logic gates, known for their Fast TTL (Transistor-Transistor Logic) characteristics. These gates perform the logical OR operation on two inputs and provide a corresponding output, making them fundamental building blocks in digital electronics.

Applications

  • Digital Logic Circuits: Used extensively in designing and implementing various digital circuits, including control logic and data processing units.
  • Data Selectors and Multiplexers: Employed in selecting one of several data inputs based on a control signal.
  • Address Decoding: Used in memory systems and microprocessor-based systems to decode memory addresses.
  • Signal Routing: Applied in routing signals based on logic conditions in electronic systems.
  • Alarm Systems: Integrated into alarm circuits to trigger an alarm based on multiple sensor inputs.

Features

  • Quad 2-Input OR Gate: Contains four independent 2-input OR gates in a single package.
  • Fast TTL Logic: Offers high-speed switching performance, suitable for high-frequency applications.
  • High Output Drive Capability: Can drive multiple loads, enabling efficient signal distribution.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in power supply design.
  • Standard Pinout: Uses a standard pin configuration, facilitating easy integration into existing circuits.

Benefits

  • High-Speed Performance: Enables fast signal processing and reduces propagation delays in digital circuits.
  • Versatile Logic Function: Provides a fundamental logic function that can be used in a wide range of applications.
  • Efficient Space Utilization: Integrates four OR gates into a single package, saving board space and reducing component count.
  • Reliable Operation: Ensures stable and consistent performance in various operating conditions.
  • Cost-Effective Solution: Offers a cost-efficient solution for implementing logic functions in digital systems.

Technical Details

The GD74F32J operates from a supply voltage of 4.5V to 5.5V. It has a typical propagation delay time, specifying the time it takes for a signal change at the input to affect the output. The output can source and sink a specified amount of current, determining its ability to drive other logic gates. It is typically packaged in a DIP (Dual In-line Package) for easy breadboarding and prototyping.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess