The UCC2960D is a versatile and high-performance power management integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is specifically engineered to address the stringent requirements of power conversion and regulation in complex electronic systems. It is commonly utilized in applications such as telecommunications, industrial control systems, and high-end consumer electronics where reliability and efficiency are paramount.
Key Features
- High Efficiency: The UCC2960D is optimized for minimal power loss, ensuring efficient operation and reduced heat generation.
- Wide Input Voltage Range: It accommodates a broad range of input voltages, making it suitable for various power supply configurations.
- Robust Output Regulation: Ensures consistent and stable output, vital for sensitive electronic components and systems.
- Protection Features: Includes over-voltage, under-voltage, over-current, and thermal protection, safeguarding the IC and the system it powers from potential damage.
- Flexible Switching Frequency: The IC supports a range of switching frequencies, allowing designers to optimize performance for specific applications.
Applications
The UCC2960D is suitable for a variety of applications, including:
- Switched Mode Power Supplies (SMPS)
- DC-DC Converters
- Power Distribution Systems
- Telecommunication Equipment
- Industrial Control Systems
Technical Specifications
| Parameter |
Value |
| Package Type |
SOIC-14 |
| Operating Temperature |
-40°C to +85°C |
| Switching Frequency |
Adjustable |
| Input Voltage |
Wide Range |
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their support team for comprehensive technical support.