EN
  • EN
  • DE

TPS2480PW

Part No TPS2480PW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 9-20V 20TSSOP / Hot Swap Controller 1-CH 80V N-Channel Positive Voltage 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C, Latched Fault UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 9 V ~ 80 V
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 1mA
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Feature Pins EN, PG, PROG, TIMER
Win Source Part Number 797893-TPS2480PW
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2480
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2480PW CAD Model

Description

Product Overview: TPS2480PW by Texas Instruments

The TPS2480PW is a highly integrated solution from Texas Instruments, designed to enhance the operational efficiency and safety of systems requiring power monitoring and control. This advanced hot-swap power manager and current sense device is encapsulated in a 14-pin TSSOP package, offering a compact footprint for space-constrained applications.

Key Features

  • Integrated Hot-Swap Controller: The TPS2480PW facilitates safe insertion and removal of circuit boards into live backplanes, preventing glitches on the power rail and protecting both the load and the source.
  • Precision Current Sensing: With its accurate current sensing capabilities, the device ensures precise control and monitoring of the load current, which is crucial for system diagnostics and protection.
  • Adjustable Over-Current Protection: Users can set the over-current threshold as per their application requirements, providing tailored protection against excessive current draw.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within the acceptable range, safeguarding the circuit against undervoltage conditions.
  • Fast Over-Current Response: The TPS2480PW responds swiftly to over-current events, minimizing the risk of damage due to short circuits or sudden load changes.

Applications

The TPS2480PW is versatile and can be used in a variety of applications, including:

  • Server and Telecom Hot-Swap Applications
  • Power Distribution Systems
  • Industrial and Automotive Systems
  • Redundant Power Supplies

Quality and Reliability

As with all Texas Instruments products, the TPS2480PW is manufactured to meet high standards of quality and reliability. It is designed to withstand the rigorous demands of industrial and commercial environments, ensuring long-term performance and stability.

For designers and engineers looking for a robust power management solution, the TPS2480PW from Texas Instruments offers a blend of performance, flexibility, and reliability. Its advanced features and compact design make it an ideal choice for managing and protecting power supplies in sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4361 $54.3610
23+ $4.4604 $102.5892
35+ $4.3210 $151.2350
48+ $4.1816 $200.7168
62+ $4.0423 $250.6226
83+ $3.6241 $300.8003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess