Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, OOK
Frequency 315MHz, 433MHz, 868MHz, 915MHz
Data Rate (Maximum) 64kbps
Power - Output 8dBm
Serial Interfaces SPI
Supply Voltage (V) 2.2V ~ 3.6V
Receiving Current 10mA ~ 20mA
Transmitting Current 10mA ~ 37mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1273932-TRF6903PT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF6903PT CAD Model

Description

The TRF6903PT is a sophisticated integrated circuit from Texas Instruments, renowned for its high-quality electronic components. This device is particularly designed for radio frequency (RF) applications and serves as a multifunctional single-chip RF system. It is an ideal choice for designers looking to incorporate reliable RF functionality into their products without the complexity of dealing with multiple discrete components.

Key Features

  • Integrated PLL/VCO: The TRF6903PT includes a Phase-Locked Loop (PLL) with a Voltage-Controlled Oscillator (VCO), which allows for stable and precise frequency synthesis.
  • Wide Frequency Range: This device is capable of operating over a broad frequency range, making it versatile for various RF applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF6903PT is suitable for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • High Integration: The high level of integration reduces the need for external components, simplifying the design and potentially reducing the overall system cost.
  • Small Form Factor: The compact package size enables the TRF6903PT to be used in space-constrained applications, such as portable and wearable technology.

Applications

The TRF6903PT's versatile nature makes it suitable for a wide array of applications, including but not limited to:

  • Wireless communication systems
  • RFID readers and tags
  • Industrial control and automation
  • Telemetry and remote control applications
  • Consumer electronics

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheets and product manuals. These resources provide comprehensive information on electrical characteristics, pin configurations, programming instructions, and application notes to ensure the TRF6903PT is utilized to its full potential.

Conclusion

The TRF6903PT from Texas Instruments is a robust and versatile RF solution that offers a balance of performance, integration, and efficiency. Its wide range of applications and ease of use make it a valuable component for any RF system designer looking to streamline their design process and create compact, efficient, and reliable products.

You May Also Be Interested in

EM Microelectronic
IC RF
Need more? Email Us
ECAD model for EM9201V12LF24B+
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Need more? Email Us
ECAD model for Si1004-E-GM2
Nordic Semiconductors
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 33-UFBGA, WLCSP
Need more? Email Us
ECAD model for NRF52810-CAAA-E-R
Skyworks Solutions Inc.
IC RF TXRX VHF 20UFQFN
Lowest to $7.2072
ECAD model for SI4720-B20-GM
NXP / Nexperia
IC RF TxRx Only Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 2.4GHz, 5GHz 68-VFQFN Exposed Pad
Need more? Email Us
ECAD model for 88W8987-A2-NYEE/AK
Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20H
Lowest to $72.7273
ECAD model for TR1000
MediaTek Inc
IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.x 2.4GHz ~ 5GHz 76-VFQFN Exposed Pad
Lowest to $12.3382
ECAD model for MT7663BSN/B
Infineon Technologies
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 63-UFBGA, WLBGA
Lowest to $2.2793
ECAD model for CYW43438LKUBGT
Renesas Electronics America
IC RF TxRx + MCU WiFi 802.11ac 2.4GHz 88-QFN Exposed Pad
Need more? Email Us
ECAD model for CL2442

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention