EN
  • EN
  • DE

UCC2895Q

Part No UCC2895Q
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS Advanced Phase Shift PWM Controller | IC REG CTRLR ISO PWM 20-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge
Voltage - Start Up 11.1V
Supply Voltage 10V ~ 16.5V
Duty Cycle 100%
Switching Frequency 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Mounting Style SMD
Family Part Number UCC2895
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 1276325-UCC2895Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2895Q CAD Model

Description

Product Overview: UCC2895Q from Texas Instruments

The UCC2895Q is a versatile and high-performance current-mode PWM controller manufactured by Texas Instruments, designed for a wide range of power supply applications. This advanced device integrates multiple features that enable efficient and reliable operation of power converters, including phase-shifted full-bridge converters and other topologies.

With its robust design, the UCC2895Q is capable of handling high-switching frequencies, which is essential for applications requiring compact size and improved power density. This characteristic makes it an ideal choice for modern, high-efficiency power supplies used in telecommunications, industrial systems, and data center infrastructure.

Key Features

  • Advanced Control Method: The UCC2895Q employs current-mode control, providing excellent output regulation and fast transient response. This technique simplifies the loop compensation and enhances the overall system performance.
  • High-Frequency Operation: The device supports high-frequency switching, which allows for the use of smaller external components, reducing the overall size and cost of the power supply.
  • Programmable Switching Frequency: Users can set the operating frequency of the PWM controller to meet specific application needs, providing design flexibility.
  • Synchronous Rectification Control: This feature enables the use of synchronous rectifiers, improving efficiency, especially in low-voltage applications.
  • Integrated Soft-Start: The UCC2895Q includes a soft-start function to limit inrush current during startup, enhancing the reliability and lifespan of the power supply.
  • Protection Features: The device incorporates comprehensive protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

  • Telecommunications Equipment
  • Industrial Power Systems
  • Data Center Power Supplies
  • AC-DC Converters
  • Isolated DC-DC Converters

The UCC2895Q from Texas Instruments is a robust and flexible solution for advanced power supply designs, offering a combination of high performance, efficiency, and reliability. Its comprehensive set of features makes it an excellent choice for engineers looking to create sophisticated power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1882 $55.6938
20+ $5.0775 $101.5500
31+ $4.9189 $152.4859
43+ $4.7602 $204.6886
55+ $4.6015 $253.0825
73+ $4.1255 $301.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess