EN
  • EN
  • DE

MAX520BMJE

Part No MAX520BMJE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC INTEGRATED CIRCUIT / Bit Digital to Analog Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX520
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 631452-MAX520BMJE
Ultra Librarian 3D Model Ultra Librarian MAX520BMJE CAD Model

Description

Maxim Integrated MAX520BMJE Digital-to-Analog Converter

The MAX520BMJE from Maxim Integrated is a precision, low-power, quad 8-bit digital-to-analog converter (DAC) designed to meet the stringent requirements of industrial, process control, and embedded applications. This compact and efficient component is an ideal solution for systems that require accurate analog output generated from digital values.

Key Features:

  • Resolution: The MAX520BMJE offers an 8-bit resolution, providing 256 discrete analog output levels, allowing for fine-grained control over the output signal.
  • Quad DAC Channels: With four independent DAC channels, this device can control multiple analog outputs simultaneously, making it highly versatile for multi-channel applications.
  • Low Power Consumption: Designed for energy-sensitive applications, the MAX520BMJE maintains a low operational power draw, which is critical for battery-powered or energy-efficient systems.
  • Serial Interface: The device features a serial interface for communication, which minimizes the number of pins required for connection and simplifies PCB layout.
  • Software-Selectable Output Range: Users can select from multiple reference voltage options, providing flexibility in setting the output voltage range to match specific application needs.
  • Power-On Reset: The DAC outputs are reset to midscale on power-up, ensuring a known and safe state on system start-up.
  • Package: The MAX520BMJE is available in a JEDEC-approved 16-pin CERDIP package, which offers robustness for various environments and applications.

Applications:

The versatility and precision of the MAX520BMJE make it suitable for a wide range of applications, including:

  • Industrial control systems
  • Automatic test equipment
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Portable battery-operated instruments

With its combination of multiple DAC channels, low power consumption, and flexible output range, the MAX520BMJE from Maxim Integrated stands out as a go-to component for designers looking to integrate reliable analog outputs into their digital systems. Its compact form factor and ease of integration make it an excellent choice for space-constrained applications demanding high-performance DAC capabilities.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess