EN
  • EN
  • DE

UCC2894D

Part No UCC2894D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO CM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 12.7V
Supply Voltage - Operating 8.5 V to 16 V
Duty Cycle 70%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 035807-UCC2894D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2894D CAD Model

Description

Product Overview: Texas Instruments UCC2894D

The UCC2894D from Texas Instruments is a versatile and high-performance current-mode PWM controller designed for advanced power supply applications. This integrated circuit is engineered to facilitate the design of power converters with improved efficiency, reduced component count, and enhanced system reliability. It is suitable for a wide range of applications, including DC-DC converters, off-line power supplies, telecommunications equipment, and more.

Key Features

  • Programmable Switching Frequency: The UCC2894D allows users to set the switching frequency anywhere from 100 kHz to 1 MHz, enabling flexibility in the design of the power stage to optimize for efficiency and component size.
  • Advanced Current Mode Control: This technique offers inherent line feed-forward, cycle-by-cycle current limiting, and simplified loop compensation, leading to improved transient response and stable operation.
  • High-Performance Error Amplifier: The integrated error amplifier boasts a high gain-bandwidth product, ensuring precise output voltage regulation and fast dynamic response.
  • Synchronous Rectifier Control Outputs: The device includes outputs for driving synchronous rectifiers, which can significantly reduce power loss and enhance efficiency, especially in low voltage, high current applications.
  • Soft-Start Capability: To prevent inrush current at startup, the UCC2894D incorporates a soft-start feature that gradually ramps up the output voltage, minimizing stress on the power supply components.

Package and Availability

The UCC2894D is offered in a 14-pin SOIC package, providing a compact solution for space-constrained applications. It delivers robust performance in a small footprint, making it an ideal choice for modern electronic devices that demand high power density.

Applications

This PWM controller is adept at managing complex power systems and is extensively used in applications such as server power supplies, industrial power systems, renewable energy converters, and high-density power modules. Its flexibility and high level of integration make it a go-to solution for engineers looking to create efficient, reliable, and cost-effective power supply architectures.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7442 $52.4188
33+ $3.0721 $101.3793
51+ $2.9761 $151.7811
70+ $2.8801 $201.6070
90+ $2.7841 $250.5690
121+ $2.4961 $302.0281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess