EN
  • EN
  • DE

CD54HCT11F

Part No CD54HCT11F
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High Speed CMOS Logic Triple 3-Input AND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160004-CD54HCT11F
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HCT11F CAD Model

Description

The CD54HCT11F is a high-speed CMOS logic Triple 3-Input AND Gate designed to operate from a broad voltage range of 4.5V to 5.5V while providing a TTL-compatible output level. Manufactured by Texas Instruments, this logic gate is part of the HCT (High-Speed CMOS, TTL-compatible) family, which is known for its robust performance and compatibility with TTL logic levels.

Key Features:

  • Versatility: The device contains three independent 3-input AND gates in a single package, offering designers the flexibility to implement complex logic functions.
  • High-Speed Performance: It boasts a high-speed performance which is typically faster than the equivalent bipolar Schottky TTL gate while maintaining CMOS low power consumption.
  • TTL-Compatible: The output level is compatible with TTL logic levels, which allows for easy interfacing with TTL components in mixed logic systems.
  • Wide Operating Voltage Range: The device is functional over a wide range of supply voltages from 4.5V to 5.5V, making it suitable for various applications and logic systems.
  • Low Power Consumption: The CD54HCT11F is designed for optimized power usage, ensuring low power consumption while maintaining high-speed operation.
  • Temperature Range: This device is capable of operating across a broad temperature range, making it suitable for industrial-grade applications.

Applications:

The CD54HCT11F is commonly used in a variety of electronic circuits that require logical AND operations with three inputs. Its applications span across:

  • Industrial controls
  • Data processing
  • Instrumentation
  • Function generation
  • Computing environments
  • Consumer electronics

With its combination of high-speed operation, low power consumption, and TTL compatibility, the CD54HCT11F is an excellent choice for designers looking for a reliable and versatile logic gate solution.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess