The BZD27-C12 is a high-precision Zener diode produced by NXP Semiconductors, a leader in the electronics industry known for its high-quality components. This particular Zener diode is part of the BZD27 series, which is designed to provide voltage regulation with a high degree of accuracy and reliability. The "C12" designation refers to the nominal Zener voltage of 12 volts, making this component suitable for a variety of applications where voltage stabilization is required.
Key Features
- Nominal Zener Voltage: 12V with a tolerance of ±2% for precise voltage regulation.
- Power Dissipation: Capable of dissipating up to 800mW, allowing for robust performance in demanding situations.
- Package: Supplied in a small SOD87 (DO-219) surface-mounted package that is suitable for high-density PCB designs.
- Operating Temperature Range: -55°C to +150°C, ensuring reliable operation across a wide range of environmental conditions.
- Low Leakage Current: Exhibits a low leakage current that enhances the overall efficiency of the device.
- Thermal Resistance: Features low thermal resistance, which contributes to its high power dissipation capability.
Applications
The BZD27-C12 Zener diode is versatile and can be used across various applications. It is particularly well-suited for:
- Voltage stabilization in power supplies.
- Protection circuits in consumer electronics.
- Transient voltage suppression.
- Regulation modules in industrial systems.
- Automotive electronics where stable voltage is crucial.
Quality and Reliability
NXP Semiconductors ensures that the BZD27-C12 meets stringent quality standards. Each diode is subjected to rigorous testing and quality control procedures to guarantee performance and durability. Customers can trust the BZD27-C12 for applications requiring high precision and long-term reliability.
Environmental Compliance
In line with NXP's commitment to environmental sustainability, the BZD27-C12 is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, ensuring that it meets the highest standards for environmental safety and can be used in products sold worldwide.