Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage 6.5V ~ 30V
Switching Frequency 420Hz ~ 115kHz
Power (W) 12W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMT
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1276314-UCC28911D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28911D CAD Model

Description

The UCC28911D from Texas Instruments is a high-performance, off-line switcher with integrated high-voltage power MOSFET designed for efficient power conversion in a wide range of consumer electronics and household applications. This versatile and innovative component is engineered to address the needs of modern power supplies by offering both high efficiency and reduced standby power consumption.

Key Features

  • High-Efficiency Operation: The UCC28911D is capable of delivering exceptional efficiency levels thanks to its optimized control algorithms and high-voltage power MOSFET. This leads to reduced heat generation and increased reliability of the end product.
  • Advanced Standby Power Management: With its ability to minimize standby power consumption, the UCC28911D is ideal for applications requiring compliance with energy-saving standards, making it an eco-friendly choice for power supply designs.
  • Integrated Protections: The device comes with a suite of protection features, including overcurrent, overvoltage, and thermal shutdown, ensuring safe operation and longevity of the power supply under various conditions.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating fluctuations and different standards, which makes it suitable for global use.
  • Flexible Application: The UCC28911D is designed for use in isolated and non-isolated power supply designs, providing designers with the flexibility to use it in various configurations according to the needs of their specific application.

Applications

The UCC28911D is extensively used in power conversion solutions for applications such as:

  • Standby and auxiliary power supplies
  • AC-DC adapters for consumer electronics
  • Power supplies for white goods and household appliances
  • Smart metering and energy management systems

With its advanced features and robust design, the UCC28911D from Texas Instruments represents a premier choice for designers looking to create efficient, reliable, and environmentally conscious power supplies.

You May Also Be Interested in

Texas Instruments
Advanced Voltage Mode Pulse Width Modulator | IC REG CTRLR PWM VM 14-SOIC
Lowest to $16.9502
ECAD model for UCC35701DTR
STMicroelectronics
SMPS PRIMARY I.C. | IC SWIT PWM SMPS CM PENTAWATT5
Lowest to $38.5390
ECAD model for VIPER50A
Power Integrations
Lowest Component Count, Energy Efficient Off-Line Switcher IC | IC OFFLINE SWIT OCP 8SMD
Lowest to $0.7296
ECAD model for LNK304G
ON Semiconductor
Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Need more? Email Us
ECAD model for FSD200B
Texas Instruments
Economy Primary Side Controller
Need more? Email Us
ECAD model for UCC2809P-2
STMicroelectronics
SMPS PRIMARY I.C. | IC SWIT PWM SMPS CM POWERSO10
Lowest to $82.8293
ECAD model for VIPER50ASP
Power Integrations
LinkSwitch-LP Energy Effi cient Off-Line Switcher IC for Linear Transformer Replacement | IC OFFLINE SWIT OTP HV 8SOIC
Lowest to $0.5201
ECAD model for LNK562DN
Power Integrations
TOPSwitch -GX Family Extended Power, Design Flexible, EcoSmart, Integrated Off-line Switcher | IC OFFLINE SWIT UVLO HV TO262
Need more? Email Us
ECAD model for TOP247F
ON Semiconductor
PWM Controller with Adjustable Skip Level and External Latch Input
Lowest to $5.9091
ECAD model for NCP1219BD65R2G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6840 $52.1040
13+ $8.1344 $105.7472
20+ $7.8596 $157.1920
28+ $7.3100 $204.6800
36+ $7.0352 $253.2672
45+ $6.7604 $304.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention