EN
  • EN
  • DE

UCC28811DR

Part No UCC28811DR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 7000uA Supply Current 8-Pin SOIC T/R / IC LED DRIVER OFFL DIM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Maximum Supply Voltage 18V
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035805-UCC28811DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC28811
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28811DR CAD Model

Description

Product Overview: Texas Instruments UCC28811DR

The UCC28811DR is a high-performance, Power Factor Correction (PFC) controller IC designed and manufactured by Texas Instruments. This advanced integrated circuit is engineered to facilitate energy-efficient power conversion for a wide range of applications, including but not limited to lighting solutions, AC-DC adapters, and power supplies for consumer electronics.

Key Features:

  • Power Factor Optimization: The UCC28811DR is optimized for power factor correction, enabling electronic devices to utilize power more efficiently and reduce energy losses.
  • Versatile Operating Modes: It supports critical conduction mode (CrM) operation, which allows for zero-current switching, reducing switching losses and improving overall system efficiency.
  • Integrated Protections: This device includes an array of protection features such as over-voltage, under-voltage, and over-current protection, enhancing the reliability and safety of the end application.
  • Reduced EMI Emission: Thanks to its soft switching control, the UCC28811DR minimizes electromagnetic interference (EMI), making it suitable for applications sensitive to noise.
  • Low Standby Power Consumption: It is designed to consume minimal power in standby mode, contributing to energy savings and compliance with global energy conservation standards.

Applications:

The UCC28811DR is ideal for various applications that require efficient power management and factor correction. Its typical applications include:

  • LED Lighting Drivers
  • AC-DC Adapters for Consumer Electronics
  • Televisions and Monitors
  • Power Supplies for Desktops and Servers

Technical Specifications:

The device comes in an 8-pin SOIC package, ensuring compactness and ease of integration into various circuit designs. It operates over a wide temperature range, guaranteeing performance in diverse environmental conditions.

In summary, the UCC28811DR from Texas Instruments represents a sophisticated solution for power factor correction. Its combination of efficiency, reliability, and low power consumption makes it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5710 $51.3900
215+ $0.4686 $100.7490
335+ $0.4539 $152.0565
460+ $0.4393 $202.0780
590+ $0.4246 $250.5140
790+ $0.3807 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess