EN
  • EN
  • DE

UCC28720DR

Part No UCC28720DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO 7SOIC / Constant-Voltage, Constant-Current Controller With Primary-Side Regulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Voltage - Supply (Vcc/Vdd) 9V ~ 35V
Frequency - Switching 650Hz ~ 80kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMD
Part Number Series UCC28720
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803073-UCC28720DR
Ultra Librarian 3D Model Ultra Librarian UCC28720DR CAD Model

Description

Overview of Texas Instruments UCC28720DR

The UCC28720DR from Texas Instruments is a highly efficient, off-line flyback power converter with a constant-voltage, constant-current (CVCC) output. It is specifically designed to meet the stringent energy efficiency requirements of modern power supply standards. The device is suitable for a wide array of applications, including power adapters, LED lighting, and smart metering, among others.

Key Features

  • Advanced Primary-Side Regulation (PSR): The UCC28720DR employs PSR, which eliminates the need for an optocoupler and secondary-side feedback components, simplifying the design and reducing the overall bill of materials.
  • Energy Efficiency: With its ability to achieve low no-load power consumption and high active-mode efficiency, the UCC28720DR complies with global energy efficiency standards such as DoE Level VI and CoC Tier 2.
  • Multi-Mode Control: The device operates in multiple modes, including quasi-resonant mode at higher loads and discontinuous conduction mode (DCM) at lighter loads, optimizing efficiency across the entire load range.
  • Accurate Output Control: The UCC28720DR provides precise control of the output voltage and current over a wide range of input voltages and output load conditions, ensuring reliable operation of the end application.
  • Protection Features: It includes various protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, enhancing the safety and reliability of the power supply.

Applications

The UCC28720DR's versatile design makes it an excellent choice for a variety of applications, including:

  • AC/DC power adapters for mobile devices
  • LED lighting drivers
  • Standby and auxiliary power supplies
  • Smart metering power supplies

Package and Availability

This integrated circuit is available in a compact SOIC-7 package, making it suitable for space-constrained applications. The UCC28720DR is available for purchase through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers.

With its combination of high efficiency, advanced features, and robust protection mechanisms, the UCC28720DR from Texas Instruments stands out as an excellent choice for designers looking to create compact and energy-efficient power supplies.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2786 $50.1292
54+ $1.8696 $100.9584
83+ $1.8112 $150.3296
115+ $1.7527 $201.5605
148+ $1.6943 $250.7564
198+ $1.5191 $300.7818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,988 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess