EN
  • EN
  • DE

UCC28702DBVT

Part No UCC28702DBVT
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21 V
Voltage - Supply (Vcc/Vdd) 9V ~ 35V
Frequency - Switching 1kHz ~ 130kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -20°C ~ 125°C (TJ)
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Surface Mount
Base Product Number UCC28702
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-35593-1-ND,2156-UCC28702DBVT,TEXTISUCC28702DBVT,296-35593-6,296-35593-2,296-35593-1,296-UCC28702DBVTCT,296-UCC28702DBVTTR,-296-35593-1,296-UCC28702DBVTDKR,296-35593-6-ND,296-35593-2-ND,-296-35593-1-ND
Standard Package 250
Win Source Part Number 1317764-UCC28702DBVT
Ultra Librarian 3D Model Ultra Librarian UCC28702DBVT CAD Model

Description

Introducing the UCC28702DBVT from Texas Instruments

The UCC28702DBVT is a state-of-the-art flyback power supply controller designed by the renowned semiconductor manufacturer, Texas Instruments. This innovative component is engineered to provide precise voltage and current regulation while achieving excellent energy efficiency. It is particularly suitable for low-power applications, where maintaining a compact form factor is crucial without compromising on performance.

Key Features

  • High Efficiency: The UCC28702DBVT utilizes quasi-resonant switching, which minimizes switching losses and enhances overall efficiency. This makes it an ideal choice for energy-sensitive designs.
  • Advanced Control: It incorporates primary-side regulation, which eliminates the need for an optocoupler and simplifies the design by using feedback directly from the primary-side flyback waveform.
  • Flexibility: This device supports both isolated and non-isolated flyback designs, offering versatility to engineers for a wide range of applications.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the longevity and reliability of the end application.

Applications

The UCC28702DBVT is particularly adept for use in applications where power efficiency and space are at a premium. These include:

  • Smartphone and tablet adapters
  • Standby and auxiliary power supplies
  • Connected home appliances
  • LED lighting

Technical Specifications

With a wide input voltage range and the ability to drive a variety of output voltages, the UCC28702DBVT is a flexible solution for multiple power supply configurations. The device is packaged in a SOT-23-6, which is ideal for compact PCB layouts.

Quality and Support

As with all Texas Instruments products, the UCC28702DBVT is backed by comprehensive technical support and documentation. Designers can access a wealth of resources, including application notes, reference designs, and simulation tools to facilitate a smooth design-in process.

In summary, the UCC28702DBVT by Texas Instruments represents a blend of efficiency, flexibility, and reliability, making it a top choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9510 $52.3050
130+ $0.7803 $101.4390
200+ $0.7559 $151.1800
275+ $0.7315 $201.1625
355+ $0.7072 $251.0560
475+ $0.6340 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess