The NXP BZD27-C15 is a highly reliable, surface-mount Zener diode designed for voltage regulation and protection applications in compact electronic systems. With its precise voltage clamping capabilities and quick response time, the BZD27-C15 is an excellent choice for designers looking to enhance the stability and durability of their circuits.
Key Features
- Voltage Range: The BZD27-C15 offers a nominal Zener voltage of 15V, making it suitable for a variety of stabilization tasks within a circuit.
- Power Dissipation: With a power dissipation of 800mW, this diode can handle significant energy without compromising performance, ensuring long-term reliability.
- Tolerance: The Zener voltage tolerance is ±2%, which provides precise voltage regulation, critical for sensitive electronic components.
- Package: Encased in a small SOD-87 package, the BZD27-C15 is optimized for surface-mounted applications, allowing for efficient use of PCB space.
- Thermal Resistance: The low thermal resistance of this diode ensures efficient heat dissipation, contributing to its stability under varying operational conditions.
- Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, making it versatile for use in harsh environments.
Applications
The BZD27-C15 is ideal for a range of electronic applications. It is commonly used in:
- Overvoltage protection circuits
- Regulated power supplies
- Consumer electronics such as laptops and smartphones
- Automotive electronics where stable voltage is crucial
- Industrial systems requiring robust voltage regulation
Product Quality and Support
NXP Semiconductors is known for its commitment to quality, and the BZD27-C15 Zener diode is no exception. It is manufactured to meet high industry standards, ensuring performance and durability. Technical support and comprehensive documentation are available, providing designers with the resources they need to implement the BZD27-C15 effectively in their applications.