EN
  • EN
  • DE

UCC28730D

Part No UCC28730D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 32Hz ~ 83kHz 7-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21 V
Voltage - Supply (Vcc/Vdd) 9V ~ 35V
Frequency - Switching 32Hz ~ 83kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number UCC28730
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39649-5,2156-UCC28730D,TEXTISUCC28730D
Standard Package 75
Win Source Part Number 1317690-UCC28730D
Ultra Librarian 3D Model Ultra Librarian UCC28730D CAD Model

Description

Overview of Texas Instruments UCC28730D

The UCC28730D from Texas Instruments is a highly efficient, flyback power supply controller that provides isolated-output constant-voltage (CV) and constant-current (CC) output regulation without the use of an optical coupler. This advanced device is designed to work with a variety of AC input voltages, making it a versatile component for power supply solutions across a wide range of applications.

Key Features

  • Primary-Side Regulation (PSR): The UCC28730D utilizes PSR, which eliminates the need for an optocoupler and simplifies the design by providing direct feedback from the primary side of the transformer.
  • Energy Efficiency: This controller is engineered for low standby power consumption, making it ideal for energy-efficient applications. It supports compliance with global energy efficiency standards.
  • Versatile Operating Range: The UCC28730D operates over a wide input voltage range, accommodating various global AC line voltages.
  • Constant Voltage and Constant Current: It offers accurate output voltage and current regulation, which is crucial for applications that require a stable power supply.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing system reliability and safety.

Applications

The Texas Instruments UCC28730D is suitable for a broad array of applications, particularly where power efficiency and compact design are critical. Typical applications include:

  • Power adapters for smartphones and tablets
  • LED lighting drivers
  • Smart meters
  • Standby and auxiliary power supplies

Technical Specifications

The UCC28730D operates in a quasi-resonant mode to achieve high efficiency, and its switching frequency modulation helps minimize EMI. The controller is available in a SOIC-7 package, providing a compact footprint for space-constrained applications. With its advanced control algorithms, the UCC28730D ensures optimal performance and longevity of the power supply solutions it is integrated into.

For designers and engineers looking for a robust and efficient power supply controller, the UCC28730D from Texas Instruments offers a sophisticated solution that meets the demands of modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0429 $52.1450
120+ $0.8557 $102.6840
185+ $0.8290 $153.3650
250+ $0.8022 $200.5500
325+ $0.7755 $252.0375
435+ $0.6953 $302.4555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess