EN
  • EN
  • DE

UCC28633DR

Part No UCC28633DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 8V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOIC
Family Name UCC28633
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44965-6, 296-44965-1, 296-44965-2, UCC28633DR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901737-UCC28633DR
Ultra Librarian 3D Model Ultra Librarian UCC28633DR CAD Model

Description

Product Overview: UCC28633DR by Texas Instruments

The UCC28633DR is a high-performance, quasi-resonant flyback controller designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to deliver efficient power management and conversion for a wide array of applications, including consumer electronics, telecommunication devices, and industrial systems.

One of the key features of the UCC28633DR is its ability to provide precise output voltage regulation, which is crucial for maintaining the stability and reliability of electronic systems. The device achieves this through an advanced control methodology that reduces electromagnetic interference (EMI) and optimizes efficiency across different load conditions.

The UCC28633DR also boasts a robust suite of protection features. These include overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP), which work in tandem to ensure the safety and longevity of both the controller and the system it powers. Additionally, the device supports brown-out protection, which guards against power sags and surges that can occur in unstable electrical environments.

Designed with green-mode operation in mind, the UCC28633DR actively contributes to energy conservation by minimizing standby power consumption. This makes it an ideal choice for applications that require compliance with energy efficiency standards such as Energy Star or the European Union's Ecodesign Directive.

From a technical standpoint, the UCC28633DR operates at a switching frequency that is modulated by the load, which allows for quasi-resonant operation. This results in reduced switching losses and improved overall efficiency. The device is packaged in an 8-pin SOIC form factor, making it compact and suitable for space-constrained designs.

Overall, the UCC28633DR from Texas Instruments represents a sophisticated solution for power supply designers who demand high efficiency, advanced control features, and comprehensive protection mechanisms. Its versatility and performance make it a go-to component for developing reliable and energy-efficient power supplies.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess