EN
  • EN
  • DE

SN8P1702S018

Part No SN8P1702S018
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336019-SN8P1702S018
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P1702S018 CAD Model

Description

The SN8P1702S018 is an 8-bit microcontroller from SONiX, part of the SN8P1700 series, designed for embedded control applications. It offers a balance of performance, peripheral integration, and low-power consumption, making it suitable for a variety of applications requiring microcontroller-based solutions.

Applications:

  • Remote Controls: Used in IR and RF remote control devices for consumer electronics.
  • Small Appliances: Control and monitoring in appliances like coffee makers, blenders, and toasters.
  • Toys and Games: Interactive toys and electronic games that require processing and control.
  • Lighting Control: LED dimming and lighting effects in residential and commercial lighting systems.
  • Sensor Applications: Interfacing with sensors for data acquisition and monitoring in various applications.

Features:

  • 8-bit Microcontroller Core: Efficient processing capabilities for embedded control tasks.
  • Flash Memory: On-chip flash memory for program storage and in-system programming.
  • SRAM: Internal SRAM for data storage and runtime variables.
  • Timers/Counters: Multiple timers/counters for timing control, event counting, and PWM generation.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • GPIO Ports: General-purpose input/output pins for interfacing with sensors, actuators, and other peripherals.
  • ADC (Analog-to-Digital Converter): Integrated ADC for converting analog signals to digital format.
  • PWM (Pulse Width Modulation) Outputs: Used for motor control, lighting control, and other applications requiring analog control signals.
  • Low-Power Modes: Sleep and idle modes to minimize power consumption in battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits:

  • Versatile Peripheral Set: Integrated peripherals reduce the need for external components, saving cost and board space.
  • Low Power Consumption: Optimizes power usage for battery-powered devices and energy-efficient applications.
  • Easy to Program: Standard programming tools and IDE support simplify software development.
  • Reliable Performance: Designed for reliable operation in a variety of environmental conditions.
  • Cost-Effective: Provides a cost-optimized solution for embedded control applications.
  • Compact Size: Available in small packages for space-constrained applications.

Additional Details:

The SN8P1702S018 typically operates within a voltage range of 2.4V to 5.5V. The operating temperature range is typically -40°C to +85°C. Packaging options include SOP and QFN. Precise specifications for flash memory size, SRAM size, number of GPIO pins, and ADC resolution can be found in the official SONiX datasheet for the SN8P1702S018.

You May Also Be Interested in

Vishay
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess