EN
  • EN
  • DE

08-0138-02

Part No 08-0138-02
Manufacturer CISCO
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CISCO
Win Source Part Number 945-08-0138-02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 08-0138-02 CAD Model

Description

Product Description

The 08-0138-02 component is engineered to provide enhanced functionality in line with modern technological demands. It combines excellent performance with ease of use, making it a preferred choice for engineers and hobbyists alike.

Features and Benefits

  • High Performance: Delivers superior results across various applications.
  • Versatile Integration: Compatible with a broad spectrum of electronic setups.
  • Energy Efficient: Designed to minimize energy usage, promoting sustainability.
  • User-Friendly: Simple to integrate and use, even for beginners.

Applications and Projects

  • Robotics
  • Smart Home Devices
  • Embedded Systems
  • Wireless Communication Products

Additional Details

Its robust system enables creators to push boundaries, facilitating innovation and creativity in every project.

You May Also Be Interested in

Coilcraft
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Vishay
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
STMicroelectronics
Lowest to $4.8914
Toko America Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess